Keystone Electronics Corp. Force-Fit Threaded Standoff 4865

Description
Part Number: 4865 Length: .500 [12.7] Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .166 [4.2] OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.184 Thread: 4-40
Request a Quote
Description
Part Number: 4865 Length: .500 [12.7] Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .166 [4.2] OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.184 Thread: 4-40
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Force-fit threaded standoff for installation in panels and circuit boards 0.062 inch (1.57 mm) and thicker, with a length of 0.500 inch (12.7 mm), outer diameter of 0.219 inch (5.6 mm), and a 4-40 thread. The mounting hole size is 0.166 inch (4.2 mm), and the swaged diameter is 0.184 inch (4.7 mm). Constructed of brass with ductile nickel plate per QQ-N-290 and ASTM-B16. Thread depth is 0.375 inch (9.5 mm).

Datasheet Summary
Powered by GS/AI

Force-fit threaded standoff for installation in panels and circuit boards 0.062 inch (1.57 mm) and thicker, with a length of 0.500 inch (12.7 mm), outer diameter of 0.219 inch (5.6 mm), and a 4-40 thread. The mounting hole size is 0.166 inch (4.2 mm), and the swaged diameter is 0.184 inch (4.7 mm). Constructed of brass with ductile nickel plate per QQ-N-290 and ASTM-B16. Thread depth is 0.375 inch (9.5 mm).

Suppliers

Company
Product
Description
Supplier Links
Force-Fit Threaded Standoff - 4865 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Force-Fit Threaded Standoff
4865
Force-Fit Threaded Standoff 4865
Part Number: 4865 Length: .500 [12.7] Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .166 [4.2] OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.184 Thread: 4-40

Part Number: 4865

  • Length: .500 [12.7]
  • Material: Stainless Steel
  • Mounting: Press-Fit
  • Mounting Hole: .166 [4.2]
  • OD: .219 [5.6]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Swage Dia (SD): 0.184
  • Thread: 4-40
Buy Now Datasheet
STANDOFF - 4865 - Heilind Electronics, Inc.
Wilmington, MA, United States
STANDOFF
4865
STANDOFF 4865
STANDOFF

STANDOFF

Buy Now
Board Spacers, Standoffs - 36-4865-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4865-ND
Board Spacers, Standoffs 36-4865-ND
"Round Standoff Threaded #4-40 Stainless Steel 0.500"" (12.70mm) 1/2"""

"Round Standoff Threaded #4-40 Stainless Steel 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Standoff Rohs Compliant Keystone - 91B4993 - Newark, An Avnet Company
Chicago, IL, United States
Standoff Rohs Compliant Keystone
91B4993
Standoff Rohs Compliant Keystone 91B4993
STANDOFF ROHS COMPLIANT: YES

STANDOFF ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4865
Standoffs & Spacers 4865
Standoffs & Spacers STANDOFF 4-40 X .500

Standoffs & Spacers STANDOFF 4-40 X .500

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4865 4865 36-4865-ND 91B4993 4865
Product Name Force-Fit Threaded Standoff STANDOFF Board Spacers, Standoffs Standoff Rohs Compliant Keystone Standoffs & Spacers
Type & Shape Standoff; Round Standoff Standoff; Round Standoff
Mounting Force Fit, Broaching or Press In; Threaded; Press-Fit
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2092 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
5/32 Round Swage Standoff - 1591-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1923B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Round Female Standoff - 1858 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers