Keystone Electronics Corp. 1/2 Round Female Standoff 7665

Description
Part Number: 7665 Length: .750 [19.1] Material: Ceramic NL #: NL523W02-006 OD: .500 [12.7] Shape: Round Thread: 8-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W02-006
Request a Quote Datasheet
Description
Part Number: 7665 Length: .750 [19.1] Material: Ceramic NL #: NL523W02-006 OD: .500 [12.7] Shape: Round Thread: 8-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W02-006
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2 Round Female Standoff - 7665 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/2 Round Female Standoff
7665
1/2 Round Female Standoff 7665
Part Number: 7665 Length: .750 [19.1] Material: Ceramic NL #: NL523W02-006 OD: .500 [12.7] Shape: Round Thread: 8-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W02-006

Part Number: 7665

  • Length: .750 [19.1]
  • Material: Ceramic
  • NL #: NL523W02-006
  • OD: .500 [12.7]
  • Shape: Round
  • Thread: 8-32
  • Max Continuous Use Temperature: 1,700°F (930°C)
  • NL523W02-006
Buy Now Datasheet
Board Spacers, Standoffs - 36-7665-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-7665-ND
Board Spacers, Standoffs 36-7665-ND
"Round Standoff Threaded #8-32 Ceramic 0.750"" (19.05mm) 3/4"""

"Round Standoff Threaded #8-32 Ceramic 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
7665
Standoffs & Spacers 7665
Standoffs & Spacers CERAMIC THRD .750

Standoffs & Spacers CERAMIC THRD .750

Buy Now Datasheet
Spacer, Round, Ceramic, 0.5In X 19.1Mm; Standoff Material Keystone - 94F4376 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ceramic, 0.5In X 19.1Mm; Standoff Material Keystone
94F4376
Spacer, Round, Ceramic, 0.5In X 19.1Mm; Standoff Material Keystone 94F4376
SPACER, ROUND, CERAMIC, 0.5IN X 19.1MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:12.7mm RoHS Compliant: Yes

SPACER, ROUND, CERAMIC, 0.5IN X 19.1MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff, Grade L5 Ceramic; 8-32; Length 0.75 In.; Depth 0.250 In.; O.D. 0.5 In. - 70183239 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, Grade L5 Ceramic; 8-32; Length 0.75 In.; Depth 0.250 In.; O.D. 0.5 In.
70183239
Standoff, Grade L5 Ceramic; 8-32; Length 0.75 In.; Depth 0.250 In.; O.D. 0.5 In. 70183239
Grade L5 Ceramic , Insulated Spacer⁄Standoff Ideal for very high temperature conditions Commercial and military types availabel Special sizes availabel upon request Exceptional strength in compression and tension Withstands very high voltage withouttt flashover No data

Grade L5 Ceramic , Insulated Spacer⁄Standoff

  • Ideal for very high temperature conditions
  • Commercial and military types availabel
  • Special sizes availabel upon request
  • Exceptional strength in compression and tension
  • Withstands very high voltage withouttt flashover
    No data
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7665 36-7665-ND 7665 94F4376 70183239
Product Name 1/2 Round Female Standoff Board Spacers, Standoffs Standoffs & Spacers Spacer, Round, Ceramic, 0.5In X 19.1Mm; Standoff Material Keystone Standoff, Grade L5 Ceramic; 8-32; Length 0.75 In.; Depth 0.250 In.; O.D. 0.5 In.
Type & Shape Standoff; Round; Insulating Standoff; Round Standoff Standoff; Female Standoff; Round Female Standoff
Mounting Threaded
Material Ceramic Ceramic Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1604-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex Female Standoff - 1450C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
5/32 Round Swage Standoff - 1590-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1922D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers