Keystone Electronics Corp. Feet (Bumpers); Bumper / Feet Mounting Keystone 729

Description
FEET (BUMPERS); Bumper / Feet Mounting:Screw; Height:15.9mm; Base Diameter:23.8mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Thermoplast ic; Product Range:-; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
FEET (BUMPERS); Bumper / Feet Mounting:Screw; Height:15.9mm; Base Diameter:23.8mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Thermoplast ic; Product Range:-; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet (Bumpers); Bumper / Feet Mounting Keystone - 97H7029 - Newark, An Avnet Company
Chicago, IL, United States
Feet (Bumpers); Bumper / Feet Mounting Keystone
97H7029
Feet (Bumpers); Bumper / Feet Mounting Keystone 97H7029
FEET (BUMPERS); Bumper / Feet Mounting:Screw; Height:15.9mm; Base Diameter:23.8mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Thermoplast ic; Product Range:-; Body Color:Black RoHS Compliant: Yes

FEET (BUMPERS); Bumper / Feet Mounting:Screw; Height:15.9mm; Base Diameter:23.8mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Thermoplastic; Product Range:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 97H7029
Product Name Feet (Bumpers); Bumper / Feet Mounting Keystone
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-032-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers