Keystone Electronics Corp. Holders, Spacers, Standoffs 7354

Description
"T1 LED Standoff Natural Nylon 0.180"" (4.57mm)"
Request a Quote Datasheet
Description
"T1 LED Standoff Natural Nylon 0.180"" (4.57mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holders, Spacers, Standoffs - 36-7354-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
36-7354-ND
Holders, Spacers, Standoffs 36-7354-ND
"T1 LED Standoff Natural Nylon 0.180"" (4.57mm)"

"T1 LED Standoff Natural Nylon 0.180"" (4.57mm)"

Buy Now Datasheet
Standoff; Height Keystone - 62W5182 - Newark, An Avnet Company
Chicago, IL, United States
Standoff; Height Keystone
62W5182
Standoff; Height Keystone 62W5182
STANDOFF; Height:4.6mm; External Diameter:5mm; Spacer Material:-; Product Range:-; Accessory Type:Self Aligning Spacer; Body Diameter:0.197"; Bore Size:3.4mm; External Depth:0.105"; External Thread Length:0.105"; Overall Length:4.6mmRoHS Compliant: Yes

STANDOFF; Height:4.6mm; External Diameter:5mm; Spacer Material:-; Product Range:-; Accessory Type:Self Aligning Spacer; Body Diameter:0.197"; Bore Size:3.4mm; External Depth:0.105"; External Thread Length:0.105"; Overall Length:4.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Spacer, LED; 0.180 in.; Natural Nylon; T-1 LED; UL Rated 94V-2 - 70183256 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer, LED; 0.180 in.; Natural Nylon; T-1 LED; UL Rated 94V-2
70183256
Spacer, LED; 0.180 in.; Natural Nylon; T-1 LED; UL Rated 94V-2 70183256
Self Aligning Natural Nylon LED Spacer Mounts for Bi-Lead T-1 and T-1 3⁄4, 0.197 in. Outer Dia. Internal design eliminates crimping or shorting of leads Positive self-alignment of leads on 0.100 in. centers Cost and labor saving No special tools required Bi-Lead LED Mounting spacers reduce labor costs by simplifying preassembly to the printed circuit board. The spacer features an internally tapered barrier which guides the leads and eliminates the possibility of crimping or shorting. The bosses serve the dual purpose of heat dissipation and easy post soldering cleanup.

Self Aligning Natural Nylon LED Spacer Mounts for Bi-Lead T-1 and T-1 3⁄4, 0.197 in. Outer Dia.

  • Internal design eliminates crimping or shorting of leads
  • Positive self-alignment of leads on 0.100 in. centers
  • Cost and labor saving
  • No special tools required
    Bi-Lead LED Mounting spacers reduce labor costs by simplifying preassembly to the printed circuit board. The spacer features an internally tapered barrier which guides the leads and eliminates the possibility of crimping or shorting. The bosses serve the dual purpose of heat dissipation and easy post soldering cleanup.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 36-7354-ND 62W5182 70183256
Product Name Holders, Spacers, Standoffs Standoff; Height Keystone Spacer, LED; 0.180 in.; Natural Nylon; T-1 LED; UL Rated 94V-2
Material Nylon or Polyamide Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Steel Standoffs - BSO-3.5M3-6ZI - bisco industries
Specs
Type & Shape Standoff
Material Metal; Steel; STEEL
Metric Size M3; M3 x 0.5
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details