Keystone Electronics Corp. 1/4 Hex M-F Standoff 8416

Description
Part Number: 8416 Finish/Plating: Clear Iridite Length: .750 [19.1] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 8416 Finish/Plating: Clear Iridite Length: .750 [19.1] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male/female threaded standoff with aluminum body, 6-32 thread, 0.750 inch (19.1 mm) length, and 0.250 inch (6.4 mm) external diameter. Internal thread depth is 0.375 inch (9.5 mm).

Datasheet Summary
Powered by GS/AI

Male/female threaded standoff with aluminum body, 6-32 thread, 0.750 inch (19.1 mm) length, and 0.250 inch (6.4 mm) external diameter. Internal thread depth is 0.375 inch (9.5 mm).

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 8416 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
8416
1/4 Hex M-F Standoff 8416
Part Number: 8416 Finish/Plating: Clear Iridite Length: .750 [19.1] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs

Part Number: 8416

  • Finish/Plating: Clear Iridite
  • Length: .750 [19.1]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): 1/4 (.250)
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8416-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8416-ND
Board Spacers, Standoffs 36-8416-ND
"Hex Standoff Threaded #6-32 Aluminum 0.750"" (19.05mm) 3/4"""

"Hex Standoff Threaded #6-32 Aluminum 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Standoff;M/F;Aluminum Clear Iridite;6-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Aluminum Clear Iridite;6-32;0.25" Hex;Length 0.75";TL-Ext 0.25"
70181955
Standoff;M/F;Aluminum Clear Iridite;6-32;0.25" Hex;Length 0.75";TL-Ext 0.25" 70181955
Male⁄Female 0.250 in. Hex Threaded Standoffs Male⁄female gender The thread size of the material is 6-32.

Male⁄Female 0.250 in. Hex Threaded Standoffs

  • Male⁄female gender
    The thread size of the material is 6-32.
Supplier's Site
Spacer/standoff, Hex, Al, 6.4Mm X 19.1Mm; Standoff Material Keystone - 62W5738 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 6.4Mm X 19.1Mm; Standoff Material Keystone
62W5738
Spacer/standoff, Hex, Al, 6.4Mm X 19.1Mm; Standoff Material Keystone 62W5738
SPACER/STANDOFF, HEX, AL, 6.4MM X 19.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:19.1mm; Overall Length:25.5mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 6.4MM X 19.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:19.1mm; Overall Length:25.5mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8416
Standoffs & Spacers 8416
Standoffs & Spacers AL .750 M/F THRD

Standoffs & Spacers AL .750 M/F THRD

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8416 36-8416-ND 70181955 62W5738 8416
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoff;M/F;Aluminum Clear Iridite;6-32;0.25" Hex;Length 0.75";TL-Ext 0.25" Spacer/standoff, Hex, Al, 6.4Mm X 19.1Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 x 3/4 Length Round Phenolic Spacer - 1493 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
1/4 Round Female Standoff - 1883 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
3/8 Hex Female Standoff - 1926E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Nylon Retaining Spacer, #6 - 2364 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers