Keystone Electronics Corp. Surface Mount #6 Spacer- .062" height 4896

Description
Part Number: 4896 Finish/Plating: Matte Tin Height: .062 [1.6] Hole Size: #6, M3.5 Material: Steel Packaging: Tape and Reel - 1,500 / 13" reel Mounting Details: Mounting Hole (M.H.): .213 [5,41] Solder Pad Dia. (S.D): .306 [7.8]
Request a Quote Datasheet
Description
Part Number: 4896 Finish/Plating: Matte Tin Height: .062 [1.6] Hole Size: #6, M3.5 Material: Steel Packaging: Tape and Reel - 1,500 / 13" reel Mounting Details: Mounting Hole (M.H.): .213 [5,41] Solder Pad Dia. (S.D): .306 [7.8]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount #6 Spacer- .062
New Hyde Park, NY, USA
Surface Mount #6 Spacer- .062" height
4896
Surface Mount #6 Spacer- .062" height 4896
Part Number: 4896 Finish/Plating: Matte Tin Height: .062 [1.6] Hole Size: #6, M3.5 Material: Steel Packaging: Tape and Reel - 1,500 / 13" reel Mounting Details: Mounting Hole (M.H.): .213 [5,41] Solder Pad Dia. (S.D): .306 [7.8]

Part Number: 4896

  • Finish/Plating: Matte Tin
  • Height: .062 [1.6]
  • Hole Size: #6, M3.5
  • Material: Steel
  • Packaging: Tape and Reel - 1,500 / 13" reel

Mounting Details:

  • Mounting Hole (M.H.): .213 [5,41]
  • Solder Pad Dia. (S.D): .306 [7.8]
Buy Now Datasheet
Board Spacers, Standoffs - 36-4896TR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4896TR-ND
Board Spacers, Standoffs 36-4896TR-ND
"Round Spacer Threaded Steel 0.063"" (1.60mm)"

"Round Spacer Threaded Steel 0.063"" (1.60mm)"

Buy Now Datasheet
Board Spacers, Standoffs - 36-4896DKR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4896DKR-ND
Board Spacers, Standoffs 36-4896DKR-ND
"Round Spacer Threaded Steel 0.063"" (1.60mm)"

"Round Spacer Threaded Steel 0.063"" (1.60mm)"

Buy Now Datasheet
Board Spacers, Standoffs - 36-4896CT-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4896CT-ND
Board Spacers, Standoffs 36-4896CT-ND
"Round Spacer Threaded Steel 0.063"" (1.60mm)"

"Round Spacer Threaded Steel 0.063"" (1.60mm)"

Buy Now Datasheet
Spacer, Swage Round, Steel, 3.1Mm; Spacer Material Keystone - 77AH9013 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Swage Round, Steel, 3.1Mm; Spacer Material Keystone
77AH9013
Spacer, Swage Round, Steel, 3.1Mm; Spacer Material Keystone 77AH9013
SPACER, SWAGE ROUND, STEEL, 3.1MM; Spacer Material:Steel; Overall Length:3.1mm; Outer Diameter:7.1mm; Inner Diameter:3.6mm; Spacer Type:Swage Round; Product Range:

SPACER, SWAGE ROUND, STEEL, 3.1MM; Spacer Material:Steel; Overall Length:3.1mm; Outer Diameter:7.1mm; Inner Diameter:3.6mm; Spacer Type:Swage Round; Product Range:

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4896 36-4896TR-ND 77AH9013
Product Name Surface Mount #6 Spacer- .062" height Board Spacers, Standoffs Spacer, Swage Round, Steel, 3.1Mm; Spacer Material Keystone
Type & Shape Spacer Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1922F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
5/32 Round Swage Standoff - 1590-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
.156 Hex, .187 L, F-F Alum Standoff - 1797A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Round Female Standoff - 1548B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers