Keystone Electronics Corp. Sturdy Lock-In Release Nylon PCB Support 8813

Description
Part Number: 8813 Length: .875 [22.2] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In Release
Request a Quote
Description
Part Number: 8813 Length: .875 [22.2] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In Release
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8813 is a nylon 6/6 insulated PCB spacer rated UL 94V-0, designed for permanent attachment to a chassis and positive locking onto a .062 (1.57) inch thick PCB. It has a length of .875 (22.2) mm and uses a .187 (4.8) inch diameter mounting hole. The design enables easy board release for repairs while maintaining sturdy support through high contact area. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 8813 is a nylon 6/6 insulated PCB spacer rated UL 94V-0, designed for permanent attachment to a chassis and positive locking onto a .062 (1.57) inch thick PCB. It has a length of .875 (22.2) mm and uses a .187 (4.8) inch diameter mounting hole. The design enables easy board release for repairs while maintaining sturdy support through high contact area. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Sturdy Lock-In Release Nylon PCB Support - 8813 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Sturdy Lock-In Release Nylon PCB Support
8813
Sturdy Lock-In Release Nylon PCB Support 8813
Part Number: 8813 Length: .875 [22.2] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In Release

Part Number: 8813

  • Length: .875 [22.2]
  • Material: Nylon 6/6-V-0
  • Style: Sturdy Lock-In Release
Buy Now Datasheet
Board Supports - 36-8813-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8813-ND
Board Supports 36-8813-ND
"Board Support Snap Lock / Snap Lock Nylon 0.875"" (22.23mm) 7/8"""

"Board Support Snap Lock / Snap Lock Nylon 0.875"" (22.23mm) 7/8"""

Buy Now Datasheet
Support Rohs Compliant Keystone - 80H9758 - Newark, An Avnet Company
Chicago, IL, United States
Support Rohs Compliant Keystone
80H9758
Support Rohs Compliant Keystone 80H9758
SUPPORT ROHS COMPLIANT: YES

SUPPORT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8813 36-8813-ND 80H9758
Product Name Sturdy Lock-In Release Nylon PCB Support Board Supports Support Rohs Compliant Keystone
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Hex Female Threaded Standoff - 1452A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Nylon Retaining Spacer, #8 - 2385 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
Board Spacers, Standoffs - 36-1655-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers
1/4 Hex Female Standoff - 1921C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers