Keystone Electronics Corp. Force-Fit Spacer 4851

Description
Part Number: 4851 Hole Size: #4 Length: .125 (3.2) Material: Stainless Steel Mounting: Press-Fit OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.184
Request a Quote Datasheet
Description
Part Number: 4851 Hole Size: #4 Length: .125 (3.2) Material: Stainless Steel Mounting: Press-Fit OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.184
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force-Fit Spacer - 4851 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Force-Fit Spacer
4851
Force-Fit Spacer 4851
Part Number: 4851 Hole Size: #4 Length: .125 (3.2) Material: Stainless Steel Mounting: Press-Fit OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.184

Part Number: 4851

  • Hole Size: #4
  • Length: .125 (3.2)
  • Material: Stainless Steel
  • Mounting: Press-Fit
  • OD: .219 [5.6]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Swage Dia (SD): 0.184
Buy Now Datasheet
Board Spacers, Standoffs - 36-4851-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4851-ND
Board Spacers, Standoffs 36-4851-ND
"Round Spacer Unthreaded #4 Stainless Steel 0.125"" (3.18mm) 1/8"""

"Round Spacer Unthreaded #4 Stainless Steel 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
STANDOFF - 4851 - Heilind Electronics, Inc.
Wilmington, MA, United States
STANDOFF
4851
STANDOFF 4851
STANDOFF

STANDOFF

Buy Now
Standoff Rohs Compliant Keystone - 93B9887 - Newark, An Avnet Company
Chicago, IL, United States
Standoff Rohs Compliant Keystone
93B9887
Standoff Rohs Compliant Keystone 93B9887
STANDOFF ROHS COMPLIANT: YES

STANDOFF ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4851
Standoffs & Spacers 4851
Standoffs & Spacers #4 .125" L

Standoffs & Spacers #4 .125" L

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4851 36-4851-ND 4851 93B9887 4851
Product Name Force-Fit Spacer Board Spacers, Standoffs STANDOFF Standoff Rohs Compliant Keystone Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Standoff Standoff
Mounting Force Fit, Broaching or Press In; Press-Fit
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

.156 Rnd, .187 L, F-F Alum Standoff - 1801A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
Rivet Binding Post Terminal 8-32 Thread - 1536 - Keystone Electronics Corp.
Specs
Mounting Threaded; Rivet
Material Metal; Brass; Steel
ANSI (English) Size 8-32 / 8
View Details
1/4 Hex Swage Standoff - 1621-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 x 1/2 Length Round Phenolic Spacer - 1492 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details