"T1 LED Standoff Natural Nylon 0.260"" (6.60mm)"
SPACER; Height:6.6mm; External Diameter:5mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:Self Aligning Spacer; Body Diameter:0.197"; Bore Size:3.4mm; External Depth:0.065"; External Thread Length:0.065"RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 36-7359-ND | 62W5186 |
| Product Name | Holders, Spacers, Standoffs | Spacer; Height Keystone |
| Material | Nylon or Polyamide |