Keystone Electronics Corp. Holders, Spacers, Standoffs 7358

Description
"T1 LED Standoff Natural Nylon 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"T1 LED Standoff Natural Nylon 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holders, Spacers, Standoffs - 36-7358-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
36-7358-ND
Holders, Spacers, Standoffs 36-7358-ND
"T1 LED Standoff Natural Nylon 0.250"" (6.35mm)"

"T1 LED Standoff Natural Nylon 0.250"" (6.35mm)"

Buy Now Datasheet
Spacer; Height Keystone - 62W5185 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Height Keystone
62W5185
Spacer; Height Keystone 62W5185
SPACER; Height:6.4mm; External Diameter:5mm; Spacer Material:-; Product Range:-; Accessory Type:Self Aligning Spacer; Body Diameter:0.197"; Bore Size:3.4mm; External Depth:0.06"; External Thread Length:0.06"; For Use With:T-1 LEDs RoHS Compliant: Yes

SPACER; Height:6.4mm; External Diameter:5mm; Spacer Material:-; Product Range:-; Accessory Type:Self Aligning Spacer; Body Diameter:0.197"; Bore Size:3.4mm; External Depth:0.06"; External Thread Length:0.06"; For Use With:T-1 LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 36-7358-ND 62W5185
Product Name Holders, Spacers, Standoffs Spacer; Height Keystone
Material Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-032-34ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details