Keystone Electronics Corp. 5/16 Round Spacer 790

Description
Part Number: 790 Hole Size: #10 Length: .250 [6.4] Material: Nylon 6/6 V-2 OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 790 Hole Size: #10 Length: .250 [6.4] Material: Nylon 6/6 V-2 OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/16 Round Spacer - 790 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/16 Round Spacer
790
5/16 Round Spacer 790
Part Number: 790 Hole Size: #10 Length: .250 [6.4] Material: Nylon 6/6 V-2 OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 790

  • Hole Size: #10
  • Length: .250 [6.4]
  • Material: Nylon 6/6 V-2
  • OD: 5/16 (.312)
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-790-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-790-ND
Board Spacers, Standoffs 36-790-ND
"Round Spacer Unthreaded #10 Nylon 0.250"" (6.35mm) 1/4"" Natural"

"Round Spacer Unthreaded #10 Nylon 0.250"" (6.35mm) 1/4"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
790
Standoffs & Spacers 790
Standoffs & Spacers NYL Rd Clr Hle Spcr .25 .312OD #10

Standoffs & Spacers NYL Rd Clr Hle Spcr .25 .312OD #10

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 790 36-790-ND 790
Product Name 5/16 Round Spacer Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1846 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Hex Female Standoff - 1923 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
2 suppliers
Slimline Tension Fit Nylon PCB Support - 1932A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.8750 inch (22.22 mm)
View Details
2 suppliers
1/4 Hex Female Standoff - 1643 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers