Keystone Electronics Corp. Datasheets for Nuts
Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied without tools, and others may have special designs to prevent the nut from loosening.
Nuts: Learn more
| Product Name | Notes |
|---|---|
| Part Number: 11362-4 Finish/Plating: Nickel Plate Material: Brass OD: .250 [6.4] Thread: 12-28 | |
| Part Number: 1448 Finish/Plating: Nickel Plate Material: Brass OD: .375 [9.5] Thread: 1/4 -32 | |
| Part Number: 1449 Finish/Plating: Nickel Plate Material: Brass OD: .312 [7.9] Thread: 1/4 -32 | |
| Part Number: 1456 Finish/Plating: Nickel Plate Material: Brass OD: .500 [12.7] Thread: 3/8 -32 | |
| Part Number: 1458 Finish/Plating: Nickel Plate Material: Brass OD: .562 [14.3] Thread: 15/32 -32 | |
| Part Number: 1459 Finish/Plating: Nickel Plate Material: Brass OD: .625 [15.9] Thread: 15/32 -32 | |
| Part Number: 1472 Finish/Plating: Nickel Plate Material: Brass OD: .375 [9.5] Thread: 5/16-32 | |
| Part Number: 4342 Material: Nylon Thread: 6-32 T - .030 [.76], A - .375 [9.5] H - .312 [7.9], Sheet Thickness - .078 [1.9] Easy Assembly Dampens Vibration Eliminates Insulating... | |
| Part Number: 4343 Material: Nylon Thread: 8-32 T - .030 [.76], A - .500 [12.7] H - .406 [10.3], Sheet Thickness - .093 [2.4] Easy Assembly Dampens Vibration Eliminates Insulating... | |
| Part Number: 4687 Material: Steel OD: 5mm Thread: M2.5 | |
| Part Number: 4688 Material: Nylon OD: 5.5mm Thread: M3 | |
| Part Number: 4689 Material: Nylon OD: 7mm Thread: M4 | |
| Part Number: 4694 Finish/Plating: Zinc & Clear Chromate Material: Steel OD: .187 [4.7] Thread: 4-40 | |
| Part Number: 4701 Finish/Plating: Zinc & Clear Chromate Material: Steel OD: .250 [6.4] Thread: 6-32 | |
| Part Number: 4705 Finish/Plating: Zinc & Clear Chromate Material: Steel OD: .375 [9.5] Thread: 10-32 | |
| Part Number: 4707 Finish/Plating: Zinc & Clear Chromate Material: Steel OD: 5mm Thread: M2.5 | |
| Part Number: 4708 Finish/Plating: Zinc & Clear Chromate Material: Steel OD: 5.5mm Thread: M3 | |
| Part Number: 4709 Finish/Plating: Zinc & Clear Chromate Material: Steel OD: 7mm Thread: M4 | |
| Part Number: 4713 Finish/Plating: Zinc & Clear Chromate Material: Steel OD: .430 [10.9] Thread: 1/4-28 | |
| Part Number: 4716 Finish/Plating: Zinc & Clear Chromate Material: Steel OD: .500 [12.7] Thread: 5/16-24 | |
| Part Number: 7235-3 D Diameter: .187 (4.8) Finish/Plating: Zinc & Clear Chromate Material: Steel Thread: 4-40 | |
| Part Number: 7248-3 Finish/Plating: None Material: Stainless Steel OD: .187 [4.7] Thread: 4-40 | |
| Part Number: 9600 Finish/Plating: Zinc & Clear Chromate Material: Steel OD: .250 [6.4] Thread: 4-40 | |
| Part Number: 9602 Finish/Plating: Zinc & Clear Chromate Material: Steel OD: .312 [7.9] Thread: 6-32 | |
| Part Number: 9603 Finish/Plating: Zinc & Clear Chromate Material: Steel OD: .250 [6.4] Thread: 8-32 | |
| Part Number: 9604 Material: Steel OD: .312 [7.9] Thread: 8-32 | |
| Part Number: 9605 Material: Nylon OD: .250 [6.4] Thread: 4-40 | |
| Part Number: 9606 Material: Nylon 6/6 V-2 OD: .312 [7.9] Thread: 6-32 | |
| Part Number: 9607 Material: Nylon 6/6 V-2 OD: .312 [7.9] Thread: 8-32 | |
| Part Number: 9608 Material: Nylon OD: .375 [9.5] Thread: 10-32 |