Keystone Electronics Corp. Holders, Spacers, Standoffs 7360

Description
"T1 LED Standoff Natural Nylon 0.280"" (7.11mm)"
Request a Quote Datasheet
Description
"T1 LED Standoff Natural Nylon 0.280"" (7.11mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holders, Spacers, Standoffs - 36-7360-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
36-7360-ND
Holders, Spacers, Standoffs 36-7360-ND
"T1 LED Standoff Natural Nylon 0.280"" (7.11mm)"

"T1 LED Standoff Natural Nylon 0.280"" (7.11mm)"

Buy Now Datasheet
LED SPACER - 7360 - Heilind Electronics, Inc.
Wilmington, MA, United States
LED SPACER
7360
LED SPACER 7360
LED SPACER

LED SPACER

Buy Now
Spacer; Height Keystone - 62W5188 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Height Keystone
62W5188
Spacer; Height Keystone 62W5188
SPACER; Height:7.1mm; External Diameter:5mm; Spacer Material:-; Product Range:-; Accessory Type:Self Aligning Spacer; Body Diameter:0.197"; Bore Size:3.4mm; External Depth:0.09"; External Thread Length:0.09"; For Use With:T-1 LEDs RoHS Compliant: Yes

SPACER; Height:7.1mm; External Diameter:5mm; Spacer Material:-; Product Range:-; Accessory Type:Self Aligning Spacer; Body Diameter:0.197"; Bore Size:3.4mm; External Depth:0.09"; External Thread Length:0.09"; For Use With:T-1 LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 36-7360-ND 7360 62W5188
Product Name Holders, Spacers, Standoffs LED SPACER Spacer; Height Keystone
Material Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details