Keystone Electronics Corp. 1/4 Hex M-F Standoff 8435

Description
Part Number: 8435 Finish/Plating: Clear Iridite Length: 1.500 [38.1] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 8435 Finish/Plating: Clear Iridite Length: 1.500 [38.1] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacer/Standoff, Hex, Aluminum, 6.4mm x 38.1mm is designed for applications requiring a robust and reliable mounting solution. It features a hex male-female configuration with a body length of 38.1mm and an overall length of 47.6mm. The external width is 6.35mm, and it is compatible with 8-32 thread sizes. This product is RoHS compliant, ensuring it meets environmental standards. The aluminum construction provides a lightweight yet durable option for various engineering applications.

Datasheet Summary
Powered by GS/AI

The Spacer/Standoff, Hex, Aluminum, 6.4mm x 38.1mm is designed for applications requiring a robust and reliable mounting solution. It features a hex male-female configuration with a body length of 38.1mm and an overall length of 47.6mm. The external width is 6.35mm, and it is compatible with 8-32 thread sizes. This product is RoHS compliant, ensuring it meets environmental standards. The aluminum construction provides a lightweight yet durable option for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 8435 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
8435
1/4 Hex M-F Standoff 8435
Part Number: 8435 Finish/Plating: Clear Iridite Length: 1.500 [38.1] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs

Part Number: 8435

  • Finish/Plating: Clear Iridite
  • Length: 1.500 [38.1]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8435-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8435-ND
Board Spacers, Standoffs 36-8435-ND
"Hex Standoff Threaded #8-32 Aluminum 1.500"" (38.10mm) 1 1/2"""

"Hex Standoff Threaded #8-32 Aluminum 1.500"" (38.10mm) 1 1/2"""

Buy Now Datasheet
Spacer/standoff, Hex, Al, 6.4Mm X 38.1Mm; Standoff Material Keystone - 62W5308 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 6.4Mm X 38.1Mm; Standoff Material Keystone
62W5308
Spacer/standoff, Hex, Al, 6.4Mm X 38.1Mm; Standoff Material Keystone 62W5308
SPACER/STANDOFF, HEX, AL, 6.4MM X 38.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:38.1mm; Overall Length:47.6mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 6.4MM X 38.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:38.1mm; Overall Length:47.6mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff;M/F;Aluminum Clear Iridite;8-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Aluminum Clear Iridite;8-32;0.25" Hex;Length 1.5";TL-Ext 0.375"
70181966
Standoff;M/F;Aluminum Clear Iridite;8-32;0.25" Hex;Length 1.5";TL-Ext 0.375" 70181966
Male⁄Female 0.250 in. Hex Threaded Standoffs Male⁄female gender The thread size of the material is 8-32.

Male⁄Female 0.250 in. Hex Threaded Standoffs

  • Male⁄female gender
    The thread size of the material is 8-32.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8435 36-8435-ND 62W5308 70181966
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Spacer/standoff, Hex, Al, 6.4Mm X 38.1Mm; Standoff Material Keystone Standoff;M/F;Aluminum Clear Iridite;8-32;0.25" Hex;Length 1.5";TL-Ext 0.375"
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2153 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
3/16 Hex Swage Standoff - 2271-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
5/32 Round Swage Standoff - 1589-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Female Standoff - 1886 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers