Keystone Electronics Corp. 3/8 Round Female Standoff 7713

Description
Part Number: 7713 Length: .500 [12.7] Material: Ceramic OD: .375 [9.5] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C)
Request a Quote
Description
Part Number: 7713 Length: .500 [12.7] Material: Ceramic OD: .375 [9.5] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3/8 Round Female Standoff, part number 7713, is designed for applications requiring a robust and heat-resistant solution. It features a length of 0.500 inches (12.7 mm) and an outer diameter of 0.375 inches (9.5 mm). Constructed from ceramic, this standoff can withstand a maximum continuous use temperature of 1,700°F (930°C), making it suitable for high-temperature environments. The standoff is threaded with a 6-32 thread size, providing secure fastening capabilities. This product is ideal for engineers seeking reliable performance in demanding conditions.

Datasheet Summary
Powered by GS/AI

The 3/8 Round Female Standoff, part number 7713, is designed for applications requiring a robust and heat-resistant solution. It features a length of 0.500 inches (12.7 mm) and an outer diameter of 0.375 inches (9.5 mm). Constructed from ceramic, this standoff can withstand a maximum continuous use temperature of 1,700°F (930°C), making it suitable for high-temperature environments. The standoff is threaded with a 6-32 thread size, providing secure fastening capabilities. This product is ideal for engineers seeking reliable performance in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
3/8 Round Female Standoff - 7713 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/8 Round Female Standoff
7713
3/8 Round Female Standoff 7713
Part Number: 7713 Length: .500 [12.7] Material: Ceramic OD: .375 [9.5] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C)

Part Number: 7713

  • Length: .500 [12.7]
  • Material: Ceramic
  • OD: .375 [9.5]
  • Shape: Round
  • Thread: 6-32
  • Max Continuous Use Temperature: 1,700°F (930°C)
Buy Now Datasheet
Board Spacers, Standoffs - 36-7713-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-7713-ND
Board Spacers, Standoffs 36-7713-ND
"Round Standoff Threaded #6-32 Ceramic 0.500"" (12.70mm) 1/2"""

"Round Standoff Threaded #6-32 Ceramic 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
7713
Standoffs & Spacers 7713
Standoffs & Spacers CERAMIC THRD .500

Standoffs & Spacers CERAMIC THRD .500

Buy Now Datasheet
Standoff; 6-32; 0.5 in.; Grade L5 Ceramic; No value - 70183186 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 6-32; 0.5 in.; Grade L5 Ceramic; No value
70183186
Standoff; 6-32; 0.5 in.; Grade L5 Ceramic; No value 70183186
Grade L5 Ceramic , Insulated Spacer⁄Standoff Ideal for very high temperature conditions Commercial and military types availabel Special sizes availabel upon request Exceptional strength in compression and tension Withstands very high voltage withouttt flashover No data

Grade L5 Ceramic , Insulated Spacer⁄Standoff

  • Ideal for very high temperature conditions
  • Commercial and military types availabel
  • Special sizes availabel upon request
  • Exceptional strength in compression and tension
  • Withstands very high voltage withouttt flashover
    No data
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7713 36-7713-ND 7713 70183186
Product Name 3/8 Round Female Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff; 6-32; 0.5 in.; Grade L5 Ceramic; No value
Type & Shape Standoff; Round; Insulating Standoff; Round Standoff Female Standoff
Mounting Threaded
Material Ceramic Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1484 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Hex M-F Standoff - 1948 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
3/16 Round Female Standoff - 1657A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 x 1/2 Length Round Phenolic Spacer - 1492 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details