Keystone Electronics Corp. Easy Lock-In Nylon PCB Support 8893

Description
Part Number: 8893 Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Easy Lock-In
Request a Quote
Description
Part Number: 8893 Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Easy Lock-In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 8893 is a nylon 6/6 Easy Lock-In PCB spacer with a length of 0.625 in (15.9 mm), designed for use with 0.062 in (1.57 mm) thick boards and a 0.100 in (2.6 mm) diameter mounting hole. Both ends permanently attach to the chassis and board, allowing for secure, tool-free installation and easy board release for repairs. The spacer has a low profile, with a mounting hole diameter of 0.171 in (4.4 mm) and a tenon length of 0.150 in (3.8 mm). The material is UL 94V-0 rated nylon 6/6.

Datasheet Summary
Powered by GS/AI

Part number 8893 is a nylon 6/6 Easy Lock-In PCB spacer with a length of 0.625 in (15.9 mm), designed for use with 0.062 in (1.57 mm) thick boards and a 0.100 in (2.6 mm) diameter mounting hole. Both ends permanently attach to the chassis and board, allowing for secure, tool-free installation and easy board release for repairs. The spacer has a low profile, with a mounting hole diameter of 0.171 in (4.4 mm) and a tenon length of 0.150 in (3.8 mm). The material is UL 94V-0 rated nylon 6/6.

Suppliers

Company
Product
Description
Supplier Links
Easy Lock-In Nylon PCB Support - 8893 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Easy Lock-In Nylon PCB Support
8893
Easy Lock-In Nylon PCB Support 8893
Part Number: 8893 Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Easy Lock-In

Part Number: 8893

  • Length: .625 [15.9]
  • Material: Nylon 6/6-V-0
  • Style: Easy Lock-In
Buy Now Datasheet
Board Supports - 36-8893-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8893-ND
Board Supports 36-8893-ND
"Board Support Snap Lock / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""

"Board Support Snap Lock / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8893 36-8893-ND
Product Name Easy Lock-In Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Female Standoff - 1450 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
Jack Screw Straight Knurl-no slot - 2072 - Keystone Electronics Corp.
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
5/16 Hex Female Standoff - 1822A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
.156 Hex, .187 L, F-F Brass Standoff - 1798A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers