Keystone Electronics Corp. 1/4 Round Swage Spacer 5060-2

Description
Part Number: 5060-2 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .250 [6.4] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Spacer Swage (S): .109 Swage Dia (SD): .187 Type: Swage Mount
Request a Quote Datasheet
Description
Part Number: 5060-2 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .250 [6.4] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Spacer Swage (S): .109 Swage Dia (SD): .187 Type: Swage Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Swage Spacer - 5060-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Swage Spacer
5060-2
1/4 Round Swage Spacer 5060-2
Part Number: 5060-2 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .250 [6.4] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Spacer Swage (S): .109 Swage Dia (SD): .187 Type: Swage Mount

Part Number: 5060-2

  • Finish/Plating: Nickel Plate
  • Hole Size: #4, M3
  • Length: .250 [6.4]
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Style: Swage Spacer
  • Swage (S): .109
  • Swage Dia (SD): .187
  • Type: Swage Mount
Buy Now Datasheet
Board Spacers, Standoffs - 36-5060-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-5060-2-ND
Board Spacers, Standoffs 36-5060-2-ND
"Round Spacer Unthreaded #4 Brass 0.250"" (6.35mm) 1/4"""

"Round Spacer Unthreaded #4 Brass 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Spacer, Round, Brass, 0.12In X 6.4Mm; Spacer Type Keystone - 90B2383 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 0.12In X 6.4Mm; Spacer Type Keystone
90B2383
Spacer, Round, Brass, 0.12In X 6.4Mm; Spacer Type Keystone 90B2383
SPACER, ROUND, BRASS, 0.12IN X 6.4MM; Spacer Type:Swage Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:6.35mm; Body Diameter:0.12"; Bore Size:4.8mm; Height Above Panel:0.25" RoHS Compliant: Yes

SPACER, ROUND, BRASS, 0.12IN X 6.4MM; Spacer Type:Swage Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:6.35mm; Body Diameter:0.12"; Bore Size:4.8mm; Height Above Panel:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
5060-2
Standoffs & Spacers 5060-2
Standoffs & Spacers RND SWAGE .25X.12

Standoffs & Spacers RND SWAGE .25X.12

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 5060-2 36-5060-2-ND 90B2383 5060-2
Product Name 1/4 Round Swage Spacer Board Spacers, Standoffs Spacer, Round, Brass, 0.12In X 6.4Mm; Spacer Type Keystone Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Round Standoff
Mounting Swage / Rivet
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2127 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
5/16 Round Spacer - 1666 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
1/4 Round Spacer - 1919 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
5/16 Round Spacer - 1663 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers