Keystone Electronics Corp. Surface Mount #4 Spacer .250" height 4888

Description
Part Number: 4888 Finish/Plating: Matte Tin Height: .250 [6.4] Hole Size: #4, M3 Material: Steel Packaging: Tape and Reel - 650 / 13" reel Mounting Details: Mounting Hole (M.H.): .166 [4,2] Solder Pad Dia. (S.D): .244 [6.2]
Request a Quote
Description
Part Number: 4888 Finish/Plating: Matte Tin Height: .250 [6.4] Hole Size: #4, M3 Material: Steel Packaging: Tape and Reel - 650 / 13" reel Mounting Details: Mounting Hole (M.H.): .166 [4,2] Solder Pad Dia. (S.D): .244 [6.2]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount spacer designed for PCB mounting, supplied on 13-inch tape and reel with Kapton tape for vacuum pick-and-place. The part has a height of 0.250 inches (6.35 mm), a clear hole diameter of 0.213 inches (5.41 mm), and a solder pad diameter of 0.244 inches (6.2 mm). It is constructed from steel with tin plating and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Surface mount spacer designed for PCB mounting, supplied on 13-inch tape and reel with Kapton tape for vacuum pick-and-place. The part has a height of 0.250 inches (6.35 mm), a clear hole diameter of 0.213 inches (5.41 mm), and a solder pad diameter of 0.244 inches (6.2 mm). It is constructed from steel with tin plating and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount #4 Spacer .250
New Hyde Park, NY, USA
Surface Mount #4 Spacer .250" height
4888
Surface Mount #4 Spacer .250" height 4888
Part Number: 4888 Finish/Plating: Matte Tin Height: .250 [6.4] Hole Size: #4, M3 Material: Steel Packaging: Tape and Reel - 650 / 13" reel Mounting Details: Mounting Hole (M.H.): .166 [4,2] Solder Pad Dia. (S.D): .244 [6.2]

Part Number: 4888

  • Finish/Plating: Matte Tin
  • Height: .250 [6.4]
  • Hole Size: #4, M3
  • Material: Steel
  • Packaging: Tape and Reel - 650 / 13" reel

Mounting Details:

  • Mounting Hole (M.H.): .166 [4,2]
  • Solder Pad Dia. (S.D): .244 [6.2]
Buy Now Datasheet
Board Spacers, Standoffs - 36-4888CT-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4888CT-ND
Board Spacers, Standoffs 36-4888CT-ND
"Round Spacer Unthreaded #4 Steel 0.250"" (6.35mm) 1/4"""

"Round Spacer Unthreaded #4 Steel 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Board Spacers, Standoffs - 36-4888DKR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4888DKR-ND
Board Spacers, Standoffs 36-4888DKR-ND
"Round Spacer Unthreaded #4 Steel 0.250"" (6.35mm) 1/4"""

"Round Spacer Unthreaded #4 Steel 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Board Spacers, Standoffs - 36-4888TR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4888TR-ND
Board Spacers, Standoffs 36-4888TR-ND
"Round Spacer Unthreaded #4 Steel 0.250"" (6.35mm) 1/4"""

"Round Spacer Unthreaded #4 Steel 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Spacer, Swage Round, Steel, 7.9Mm; Spacer Material Keystone - 77AH9011 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Swage Round, Steel, 7.9Mm; Spacer Material Keystone
77AH9011
Spacer, Swage Round, Steel, 7.9Mm; Spacer Material Keystone 77AH9011
SPACER, SWAGE ROUND, STEEL, 7.9MM; Spacer Material:Steel; Overall Length:7.9mm; Outer Diameter:5.6mm; Inner Diameter:3.1mm; Spacer Type:Swage Round; Product Range:

SPACER, SWAGE ROUND, STEEL, 7.9MM; Spacer Material:Steel; Overall Length:7.9mm; Outer Diameter:5.6mm; Inner Diameter:3.1mm; Spacer Type:Swage Round; Product Range:

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
4888
Standoffs & Spacers 4888
Standoffs & Spacers SURFACE MOUNT #4 SPACER .250 HT TIN

Standoffs & Spacers SURFACE MOUNT #4 SPACER .250 HT TIN

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4888 36-4888CT-ND 77AH9011 4888
Product Name Surface Mount #4 Spacer .250" height Board Spacers, Standoffs Spacer, Swage Round, Steel, 7.9Mm; Spacer Material Keystone Standoffs & Spacers
Type & Shape Spacer Spacer; Round Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1547B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
Rivet Binding Post Terminal 8-32 Thread - 1536 - Keystone Electronics Corp.
Specs
Mounting Threaded; Rivet
Material Metal; Brass; Steel
ANSI (English) Size 8-32 / 8
View Details
1/4 Hex M-F Standoff - 2158 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Round Swage Standoff - 1605-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers