Keystone Electronics Corp. F-F Nylon-V0 Stand, 4-40, 1/2 L 8440C

Description
Part Number: 8440C Length: .500 [12.7] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 8440C Length: .500 [12.7] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female-threaded nylon V0 standoff with 4-40 threads, a hex outer diameter of 0.250 inch (6.4 mm), and a length of 0.500 inch (12.7 mm).

Datasheet Summary
Powered by GS/AI

Female-threaded nylon V0 standoff with 4-40 threads, a hex outer diameter of 0.250 inch (6.4 mm), and a length of 0.500 inch (12.7 mm).

Suppliers

Company
Product
Description
Supplier Links
F-F Nylon-V0 Stand, 4-40, 1/2 L - 8440C - Keystone Electronics Corp.
New Hyde Park, NY, USA
F-F Nylon-V0 Stand, 4-40, 1/2 L
8440C
F-F Nylon-V0 Stand, 4-40, 1/2 L 8440C
Part Number: 8440C Length: .500 [12.7] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 8440C

  • Length: .500 [12.7]
  • Material: Nylon 6/6-V-0
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8440C-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8440C-ND
Board Spacers, Standoffs 36-8440C-ND
"Hex Standoff Threaded #4-40 Nylon 0.500"" (12.70mm) 1/2"" Natural"

"Hex Standoff Threaded #4-40 Nylon 0.500"" (12.70mm) 1/2"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8440C
Standoffs & Spacers 8440C
Standoffs & Spacers 1/2" NYL 4-40 STDOFF

Standoffs & Spacers 1/2" NYL 4-40 STDOFF

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8440C 36-8440C-ND 8440C
Product Name F-F Nylon-V0 Stand, 4-40, 1/2 L Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1624-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Board Spacers, Standoffs - 36-1652-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers
4.5mm Hex M-F Standoff - 24284 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
Board Spacers, Standoffs - 36-1560F-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers