Keystone Electronics Corp. Easy Lock-In Nylon PCB Support 8889

Description
Part Number: 8889 Length: .187 [4.74] Material: Nylon 6/6-V-0 Style: Easy Lock-In
Request a Quote
Description
Part Number: 8889 Length: .187 [4.74] Material: Nylon 6/6-V-0 Style: Easy Lock-In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8889 is a nylon 6/6 easy lock-in PCB spacer designed for .062 [1.57] thick boards, with a .100 [2.6] diameter mounting hole and a length of .187 [4.7] inches. Both ends permanently attach to the chassis and board, allowing for secure, tool-free installation and easy board removal for repairs. The spacer features a teardrop-style mounting end for eased assembly and low protrusion above and below the board. It is rated UL 94V-0.

Datasheet Summary
Powered by GS/AI

The 8889 is a nylon 6/6 easy lock-in PCB spacer designed for .062 [1.57] thick boards, with a .100 [2.6] diameter mounting hole and a length of .187 [4.7] inches. Both ends permanently attach to the chassis and board, allowing for secure, tool-free installation and easy board removal for repairs. The spacer features a teardrop-style mounting end for eased assembly and low protrusion above and below the board. It is rated UL 94V-0.

Suppliers

Company
Product
Description
Supplier Links
Easy Lock-In Nylon PCB Support - 8889 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Easy Lock-In Nylon PCB Support
8889
Easy Lock-In Nylon PCB Support 8889
Part Number: 8889 Length: .187 [4.74] Material: Nylon 6/6-V-0 Style: Easy Lock-In

Part Number: 8889

  • Length: .187 [4.74]
  • Material: Nylon 6/6-V-0
  • Style: Easy Lock-In
Buy Now Datasheet
Board Supports - 36-8889-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8889-ND
Board Supports 36-8889-ND
"Board Support Snap Lock / Snap Lock Nylon 0.188"" (4.78mm) 3/16"""

"Board Support Snap Lock / Snap Lock Nylon 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8889 36-8889-ND
Product Name Easy Lock-In Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1922F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
3/16 Hex Female Standoff - 1892 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
F-F Nylon Stand, 6-32, 5/8 L - 1903D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
1/4 Round Swage Standoff - 1609-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers