Keystone Electronics Corp. Tension Fit Nylon PCB Support 8884

Description
Part Number: 8884 Length: .625 [15.9] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Tension Fit
Request a Quote
Description
Part Number: 8884 Length: .625 [15.9] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Tension Fit
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 8884 is a nylon 6/6 tension-fit PCB spacer rated UL 94V-0, designed for 0.062 inch (1.57 mm) thick boards. It features a 0.125 inch (3.2 mm) mounting hole diameter and a total length of 0.625 inch (15.9 mm). One end permanently attaches to the chassis, while the other end secures the board with a tension-fit mechanism, allowing for easy removal during repairs or upgrades. The design provides low protrusion above and below the board, and no additional hardware is required for installation.

Datasheet Summary
Powered by GS/AI

Part number 8884 is a nylon 6/6 tension-fit PCB spacer rated UL 94V-0, designed for 0.062 inch (1.57 mm) thick boards. It features a 0.125 inch (3.2 mm) mounting hole diameter and a total length of 0.625 inch (15.9 mm). One end permanently attaches to the chassis, while the other end secures the board with a tension-fit mechanism, allowing for easy removal during repairs or upgrades. The design provides low protrusion above and below the board, and no additional hardware is required for installation.

Suppliers

Company
Product
Description
Supplier Links
Tension Fit Nylon PCB Support - 8884 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Tension Fit Nylon PCB Support
8884
Tension Fit Nylon PCB Support 8884
Part Number: 8884 Length: .625 [15.9] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Tension Fit

Part Number: 8884

  • Length: .625 [15.9]
  • Material: Nylon 6/6-V-0
  • Mounting Hole: .125 [3.2]
  • Style: Tension Fit
Buy Now Datasheet
Board Supports - 36-8884-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8884-ND
Board Supports 36-8884-ND
"Board Support Snap Fit / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""

"Board Support Snap Fit / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8884 36-8884-ND
Product Name Tension Fit Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Coupling; Pcb Support Type Keystone - 94F4473 - Newark, An Avnet Company
Specs
ANSI (English) Size 6-32 / 6; 6-32
View Details
5/16 Hex Female Standoff - 1475A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 x 3/4 Length Round Phenolic Spacer - 1493 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
1/4 Round Female Standoff - 1867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers