Keystone Electronics Corp. Sturdy Tension Fit Nylon PCB Support 8806

Description
Part Number: 8806 Length: .875 [22.2] Material: Nylon 6/6-V-0 Style: Sturdy Tension Fit
Request a Quote
Description
Part Number: 8806 Length: .875 [22.2] Material: Nylon 6/6-V-0 Style: Sturdy Tension Fit
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8806 is a nylon 6/6 insulated PCB support with a sturdy tension-fit design, permanently attached to a chassis up to 0.078 inches thick and tension-fitting a PCB up to 0.062 inches thick. It has a 0.187 inch (4.8 mm) mounting hole diameter, a length of 0.875 inches (22.2 mm), and a compact footprint. The part is UL 94V-0 flame retardant and RoHS compliant.

Datasheet Summary
Powered by GS/AI

8806 is a nylon 6/6 insulated PCB support with a sturdy tension-fit design, permanently attached to a chassis up to 0.078 inches thick and tension-fitting a PCB up to 0.062 inches thick. It has a 0.187 inch (4.8 mm) mounting hole diameter, a length of 0.875 inches (22.2 mm), and a compact footprint. The part is UL 94V-0 flame retardant and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Sturdy Tension Fit Nylon PCB Support - 8806 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Sturdy Tension Fit Nylon PCB Support
8806
Sturdy Tension Fit Nylon PCB Support 8806
Part Number: 8806 Length: .875 [22.2] Material: Nylon 6/6-V-0 Style: Sturdy Tension Fit

Part Number: 8806

  • Length: .875 [22.2]
  • Material: Nylon 6/6-V-0
  • Style: Sturdy Tension Fit
Buy Now Datasheet
Board Supports - 36-8806-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8806-ND
Board Supports 36-8806-ND
"Board Support Snap Fit / Snap Lock Nylon 0.875"" (22.23mm) 7/8"""

"Board Support Snap Fit / Snap Lock Nylon 0.875"" (22.23mm) 7/8"""

Buy Now Datasheet
Support Rohs Compliant Keystone - 80H9755 - Newark, An Avnet Company
Chicago, IL, United States
Support Rohs Compliant Keystone
80H9755
Support Rohs Compliant Keystone 80H9755
SUPPORT ROHS COMPLIANT: YES

SUPPORT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8806 36-8806-ND 80H9755
Product Name Sturdy Tension Fit Nylon PCB Support Board Supports Support Rohs Compliant Keystone
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2158 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Round Spacer - 1919 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
3/16 Round Female Standoff - 1657 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
F-F Nylon Stand, 4-40, 7/8 L - 1902F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers