Keystone Electronics Corp. 1/4 Nylon Spacer, #6, .625 Tall 887

Description
Part Number: 887 Hole Size: #6, M3.5 Length: .625 [15.9] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 887 Hole Size: #6, M3.5 Length: .625 [15.9] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Nylon Spacer, #6, .625 Tall - 887 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Nylon Spacer, #6, .625 Tall
887
1/4 Nylon Spacer, #6, .625 Tall 887
Part Number: 887 Hole Size: #6, M3.5 Length: .625 [15.9] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 887

  • Hole Size: #6, M3.5
  • Length: .625 [15.9]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
CLEAR HOLE SPACER NYLON - 887 - Heilind Electronics, Inc.
Wilmington, MA, United States
CLEAR HOLE SPACER NYLON
887
CLEAR HOLE SPACER NYLON 887
CLEAR HOLE SPACER NYLON

CLEAR HOLE SPACER NYLON

Buy Now
Board Spacers, Standoffs - 36-887-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-887-ND
Board Spacers, Standoffs 36-887-ND
"Round Spacer Unthreaded #6 Nylon 0.625"" (15.88mm) 5/8"" Natural"

"Round Spacer Unthreaded #6 Nylon 0.625"" (15.88mm) 5/8"" Natural"

Buy Now Datasheet
Spacer; 0.140 in.; 0.25 in.; 0.625 in.;Round; #6 - 70182604 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.140 in.; 0.25 in.; 0.625 in.;Round; #6
70182604
Spacer; 0.140 in.; 0.25 in.; 0.625 in.;Round; #6 70182604
Nylon Round-Thru Hole Spacers for Terminal or Printed Circuit Boards, 0.250 in. Outer Dia.

Nylon Round-Thru Hole Spacers for Terminal or Printed Circuit Boards, 0.250 in. Outer Dia.

Supplier's Site
Spacer; 0.140 in.; 0.25 in.; 0.625 in.;Round; #6 - 70182146 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.140 in.; 0.25 in.; 0.625 in.;Round; #6
70182146
Spacer; 0.140 in.; 0.25 in.; 0.625 in.;Round; #6 70182146
Spacer; 0.140 in.; 0.25 in.; 0.625 in.;Round; #6

Spacer; 0.140 in.; 0.25 in.; 0.625 in.;Round; #6

Supplier's Site
Spacer, Round, Nylon, 6.4Mm X 15.9Mm; Spacer Type Keystone - 62W5356 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 6.4Mm X 15.9Mm; Spacer Type Keystone
62W5356
Spacer, Round, Nylon, 6.4Mm X 15.9Mm; Spacer Type Keystone 62W5356
SPACER, ROUND, NYLON, 6.4MM X 15.9MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:15.875mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3.5mm RoHS Compliant: Yes

SPACER, ROUND, NYLON, 6.4MM X 15.9MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:15.875mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 887 887 36-887-ND 70182604 70182146 62W5356
Product Name 1/4 Nylon Spacer, #6, .625 Tall CLEAR HOLE SPACER NYLON Board Spacers, Standoffs Spacer; 0.140 in.; 0.25 in.; 0.625 in.;Round; #6 Spacer; 0.140 in.; 0.25 in.; 0.625 in.;Round; #6 Spacer, Round, Nylon, 6.4Mm X 15.9Mm; Spacer Type Keystone
Type & Shape Spacer; Round Spacer Spacer; Round Spacer; Round Spacer; Round Round
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Outside Diameter 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm) 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 2036 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Aluminum
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Round Swage Standoff - 1624-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
3/8 Round Female Standoff - 2315E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
Keystone Electronics Corp.
Specs
Type & Shape Standoff
View Details