Keystone Electronics Corp. F-F Nylon-V0 Stand, 4-40, 5/8 L 8440D

Description
Part Number: 8440D Length: .625 [15.9] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 8440D Length: .625 [15.9] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
F-F Nylon-V0 Stand, 4-40, 5/8 L - 8440D - Keystone Electronics Corp.
New Hyde Park, NY, USA
F-F Nylon-V0 Stand, 4-40, 5/8 L
8440D
F-F Nylon-V0 Stand, 4-40, 5/8 L 8440D
Part Number: 8440D Length: .625 [15.9] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 8440D

  • Length: .625 [15.9]
  • Material: Nylon 6/6-V-0
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8440D-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8440D-ND
Board Spacers, Standoffs 36-8440D-ND
"Hex Standoff Threaded #4-40 Nylon 0.625"" (15.88mm) 5/8"" Natural"

"Hex Standoff Threaded #4-40 Nylon 0.625"" (15.88mm) 5/8"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8440D
Standoffs & Spacers 8440D
Standoffs & Spacers .625 4-40 SPACER

Standoffs & Spacers .625 4-40 SPACER

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8440D 36-8440D-ND 8440D
Product Name F-F Nylon-V0 Stand, 4-40, 5/8 L Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1451A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Hex Female Standoff - 1450A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Hex M-F Standoff - 1956 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Swage Standoff - 1612-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers