Keystone Electronics Corp. Datasheets for Grommets
Grommets are eyelets that are used to strengthen or protect an opening, or to insulate and protect an object passing through an opening. They are made from metal, plastic, or rubber materials and are usually round, oval, oblong, square or rectangular.
Grommets: Learn more
| Product Name | Notes |
|---|---|
| Part Number: 730 "ID": .125 [3.2] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C) | |
| Part Number: 731 "ID": .187 [4.7] For Panel Thickness: .032 [.8] - .062 [1.6] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C) | |
| Part Number: 732 "ID": .437 [11.1] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes | |
| Part Number: 733 "ID": .125 [3.2] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C) | |
| Part Number: 734 "ID": .125 [3.2] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: No Operating Temperature: -68°F to 176°F (-20°C to 80°C) | |
| Part Number: 735 "ID": .125 [3.2] For Panel Thickness: .093 [2.36] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C) | |
| Part Number: 736 "ID": .187 [4.7] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C) | |
| Part Number: 737 "ID": .187 [4.7] For Panel Thickness: .093 [2.36] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C) | |
| Part Number: 738 "ID": .250 [6.4] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C) | |
| Part Number: 739 "ID": .250 [6.4] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C) | |
| Part Number: 740 "ID": .250 [6.4] For Panel Thickness: .093 [2.36] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C) | |
| Part Number: 741 "ID": .312 [7.9] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: No Operating Temperature: -68°F to 176°F (-20°C to 80°C) | |
| Part Number: 742 "ID": .312 [7.9] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C) | |
| Part Number: 743 "ID": .312 [7.9] For Panel Thickness: .093 [2.36] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C) | |
| Part Number: 744 "ID": .375 [9.5] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C) | |
| Part Number: 745 "ID": .375 [9.5] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C) | |
| Part Number: 746 "ID": .437 [11.1] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: No Operating Temperature: -68°F to 176°F (-20°C to 80°C) | |
| Part Number: 747 "ID": .500 [12.7] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C) | |
| Part Number: 748 "ID": .500 [12.7] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C) | |
| Part Number: 749 "ID": .500 [12.7] For Panel Thickness: .093 [2.36] Material: Rubber RoHS: No Operating Temperature: -68°F to 176°F (-20°C to 80°C) | |
| Part Number: 750 "ID": .562 [14.3] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C) | |
| Part Number: 752 "ID": .625 [15.9] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C) | |
| Part Number: 753 "ID": .625 [15.9] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: No Operating Temperature: -68°F to 176°F (-20°C to 80°C) | |
| Part Number: 755 "ID": .750 [19.1] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C) | |
| Part Number: 757 "ID": .875 [22.2] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C) |