Keystone Electronics Corp. Sturdy Lock-In Nylon PCB Support 8815

Description
Part Number: 8815 Length: .187 [4.74] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In
Request a Quote
Description
Part Number: 8815 Length: .187 [4.74] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8815 is a nylon 6/6 insulated PCB support with a sturdy lock-in design, permanently attaching to a chassis or board up to 0.078 inches thick and locking onto a 0.062 inch thick PCB. It has a length of 0.187 inches (4.7 mm), a mounting hole diameter of 0.125 inches (3.2 mm), and a footprint that conserves board space. The material is UL 94V-0 rated, and it allows for easy release during repairs or upgrades. The design features low insertion force and high contact area for secure support.

Datasheet Summary
Powered by GS/AI

The 8815 is a nylon 6/6 insulated PCB support with a sturdy lock-in design, permanently attaching to a chassis or board up to 0.078 inches thick and locking onto a 0.062 inch thick PCB. It has a length of 0.187 inches (4.7 mm), a mounting hole diameter of 0.125 inches (3.2 mm), and a footprint that conserves board space. The material is UL 94V-0 rated, and it allows for easy release during repairs or upgrades. The design features low insertion force and high contact area for secure support.

Suppliers

Company
Product
Description
Supplier Links
Sturdy Lock-In Nylon PCB Support - 8815 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Sturdy Lock-In Nylon PCB Support
8815
Sturdy Lock-In Nylon PCB Support 8815
Part Number: 8815 Length: .187 [4.74] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In

Part Number: 8815

  • Length: .187 [4.74]
  • Material: Nylon 6/6-V-0
  • Style: Sturdy Lock-In
Buy Now Datasheet
Board Supports - 36-8815-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8815-ND
Board Supports 36-8815-ND
"Board Support Snap Lock / Snap Lock Nylon 0.188"" (4.78mm) 3/16"""

"Board Support Snap Lock / Snap Lock Nylon 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8815 36-8815-ND
Product Name Sturdy Lock-In Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #4 - 2345 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Hex Female Standoff - 1922A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
Slimline Tension Fit Nylon PCB Support - 1933A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 1 inch (25.4 mm)
View Details
3 suppliers
1/4 Round Spacer - 2033 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers