Keystone Electronics Corp. Holders, Spacers, Standoffs 7352

Description
"T1 LED Standoff Natural Nylon 0.140"" (3.56mm)"
Request a Quote Datasheet
Description
"T1 LED Standoff Natural Nylon 0.140"" (3.56mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holders, Spacers, Standoffs - 36-7352-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
36-7352-ND
Holders, Spacers, Standoffs 36-7352-ND
"T1 LED Standoff Natural Nylon 0.140"" (3.56mm)"

"T1 LED Standoff Natural Nylon 0.140"" (3.56mm)"

Buy Now Datasheet
LED SPACER - 7352 - Heilind Electronics, Inc.
Wilmington, MA, United States
LED SPACER
7352
LED SPACER 7352
LED SPACER

LED SPACER

Buy Now
Lamp Socket; Height Keystone - 30M9147 - Newark, An Avnet Company
Chicago, IL, United States
Lamp Socket; Height Keystone
30M9147
Lamp Socket; Height Keystone 30M9147
LAMP SOCKET; Height:-; External Diameter:-; Spacer Material:-; Product Range:-; Bore Size:0.133"; Overall Length:0.14"; Wire Diameter:0.197" RoHS Compliant: Yes

LAMP SOCKET; Height:-; External Diameter:-; Spacer Material:-; Product Range:-; Bore Size:0.133"; Overall Length:0.14"; Wire Diameter:0.197" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 36-7352-ND 7352 30M9147
Product Name Holders, Spacers, Standoffs LED SPACER Lamp Socket; Height Keystone
Material Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-12ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details