Keystone Electronics Corp. 6-32 SMT Threaded Standoff 4892

Description
Part Number: 4892 Finish/Plating: Matte Tin Height: .125 [3.2] Material: Steel Packaging: Tape and Reel - 1,000 / 13" reel Thread: 6-32 Mounting Details: Mounting Hole (M.H.): .213 [5.4] Solder Pad Dia. (S.D): .306 [7.8]
Request a Quote
Description
Part Number: 4892 Finish/Plating: Matte Tin Height: .125 [3.2] Material: Steel Packaging: Tape and Reel - 1,000 / 13" reel Thread: 6-32 Mounting Details: Mounting Hole (M.H.): .213 [5.4] Solder Pad Dia. (S.D): .306 [7.8]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4892 is a surface mount threaded standoff with a height of 0.125 in (3.18 mm), a 6-32 thread, and an outside diameter of 0.213 in (5.41 mm). It is designed for surface mount mounting with a solder pad diameter of 0.306 in (7.8 mm) and is supplied on 13-inch reels with Kapton tape for vacuum pick-and-place compatibility. The standoff is made of steel with tin plating and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

4892 is a surface mount threaded standoff with a height of 0.125 in (3.18 mm), a 6-32 thread, and an outside diameter of 0.213 in (5.41 mm). It is designed for surface mount mounting with a solder pad diameter of 0.306 in (7.8 mm) and is supplied on 13-inch reels with Kapton tape for vacuum pick-and-place compatibility. The standoff is made of steel with tin plating and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
6-32 SMT Threaded Standoff - 4892 - Keystone Electronics Corp.
New Hyde Park, NY, USA
6-32 SMT Threaded Standoff
4892
6-32 SMT Threaded Standoff 4892
Part Number: 4892 Finish/Plating: Matte Tin Height: .125 [3.2] Material: Steel Packaging: Tape and Reel - 1,000 / 13" reel Thread: 6-32 Mounting Details: Mounting Hole (M.H.): .213 [5.4] Solder Pad Dia. (S.D): .306 [7.8]

Part Number: 4892

  • Finish/Plating: Matte Tin
  • Height: .125 [3.2]
  • Material: Steel
  • Packaging: Tape and Reel - 1,000 / 13" reel
  • Thread: 6-32

Mounting Details:

  • Mounting Hole (M.H.): .213 [5.4]
  • Solder Pad Dia. (S.D): .306 [7.8]
Buy Now Datasheet
Board Spacers, Standoffs - 36-4892TR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4892TR-ND
Board Spacers, Standoffs 36-4892TR-ND
"Round Standoff Threaded #6-32 Steel 0.125"" (3.18mm) 1/8"""

"Round Standoff Threaded #6-32 Steel 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Board Spacers, Standoffs - 36-4892CT-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4892CT-ND
Board Spacers, Standoffs 36-4892CT-ND
"Round Standoff Threaded #6-32 Steel 0.125"" (3.18mm) 1/8"""

"Round Standoff Threaded #6-32 Steel 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Board Spacers, Standoffs - 36-4892DKR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4892DKR-ND
Board Spacers, Standoffs 36-4892DKR-ND
"Round Standoff Threaded #6-32 Steel 0.125"" (3.18mm) 1/8"""

"Round Standoff Threaded #6-32 Steel 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4892
Standoffs & Spacers 4892
Standoffs & Spacers Steel Thread Stdoff .125" 6-32 .213/.306

Standoffs & Spacers Steel Thread Stdoff .125" 6-32 .213/.306

Buy Now Datasheet
Standoff, Round Male, Steel, 6-32; Standoff Material Keystone - 05AC5140 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Male, Steel, 6-32; Standoff Material Keystone
05AC5140
Standoff, Round Male, Steel, 6-32; Standoff Material Keystone 05AC5140
STANDOFF, ROUND MALE, STEEL, 6-32; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Male; Body Length:3.17mm; Overall Length:4.69mm; External Width:7.14mm; Product Range:- RoHS Compliant: Yes

STANDOFF, ROUND MALE, STEEL, 6-32; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Male; Body Length:3.17mm; Overall Length:4.69mm; External Width:7.14mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4892 36-4892TR-ND 4892 05AC5140
Product Name 6-32 SMT Threaded Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff, Round Male, Steel, 6-32; Standoff Material Keystone
Type & Shape Standoff Standoff; Round Standoff Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1956 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
Nylon Retaining Spacer, #8 - 2388 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
Nylon Retaining Spacer, #4 - 2345 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Round Female Standoff - 1899 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers