Keystone Electronics Corp. 1/4 Hex M-F Standoff 8421

Description
Part Number: 8421 Finish/Plating: Clear Iridite Length: 1.375 [34.9] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 8421 Finish/Plating: Clear Iridite Length: 1.375 [34.9] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 8421 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
8421
1/4 Hex M-F Standoff 8421
Part Number: 8421 Finish/Plating: Clear Iridite Length: 1.375 [34.9] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs

Part Number: 8421

  • Finish/Plating: Clear Iridite
  • Length: 1.375 [34.9]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): 1/4 (.250)
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8421-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8421-ND
Board Spacers, Standoffs 36-8421-ND
"Hex Standoff Threaded #6-32 Aluminum 1.375"" (34.93mm) 1 3/8"""

"Hex Standoff Threaded #6-32 Aluminum 1.375"" (34.93mm) 1 3/8"""

Buy Now Datasheet
Standoff;M/F;Aluminum Clear Iridite;6-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Aluminum Clear Iridite;6-32;0.25" Hex;Length 1.375";TL-Ext 0.25"
70182012
Standoff;M/F;Aluminum Clear Iridite;6-32;0.25" Hex;Length 1.375";TL-Ext 0.25" 70182012
Male⁄Female 0.250 in. Hex Threaded Standoffs Male⁄female gender The thread size of the material is 6-32.

Male⁄Female 0.250 in. Hex Threaded Standoffs

  • Male⁄female gender
    The thread size of the material is 6-32.
Supplier's Site
Spacer/standoff, Hex, Al 6.35Mm X 34.9Mm; Standoff Material Keystone - 62W5297 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al 6.35Mm X 34.9Mm; Standoff Material Keystone
62W5297
Spacer/standoff, Hex, Al 6.35Mm X 34.9Mm; Standoff Material Keystone 62W5297
SPACER/STANDOFF, HEX, AL 6.35MM X 34.9MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:34.9mm; Overall Length:41.3mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL 6.35MM X 34.9MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:34.9mm; Overall Length:41.3mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8421 36-8421-ND 70182012 62W5297
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoff;M/F;Aluminum Clear Iridite;6-32;0.25" Hex;Length 1.375";TL-Ext 0.25" Spacer/standoff, Hex, Al 6.35Mm X 34.9Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff; Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Hex Female Threaded Standoff - 1452D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Swage Standoff - 1622-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Swage Standoff - 1650-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 x 1inch Length Round Phenolic Spacer - 1494 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details