Keystone Electronics Corp. Force-Fit Threaded Standoff 4870

Description
Part Number: 4870 Length: .500 [12.7] Material: Stainless Steel Mounting: Press-Fit OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231 Thread: 6-32 Type: Swage Mount
Request a Quote
Description
Part Number: 4870 Length: .500 [12.7] Material: Stainless Steel Mounting: Press-Fit OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231 Thread: 6-32 Type: Swage Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Force-Fit Threaded Standoff, part number 4870, is designed for use in panels and circuit boards with a thickness of .062 inches (1.57 mm) or greater. It features a length of .500 inches (12.7 mm) and an outer diameter of .281 inches (7.1 mm). The standoff is made from stainless steel, ensuring durability and resistance to corrosion. It has a 6-32 thread type, allowing for secure fastening in applications requiring a threaded connection. The product is intended for press-fit mounting, making installation straightforward in punched or drilled holes. The swage diameter is specified at 0.231 inches, which is relevant for ensuring proper fit and function in assembly processes.

Datasheet Summary
Powered by GS/AI

The Force-Fit Threaded Standoff, part number 4870, is designed for use in panels and circuit boards with a thickness of .062 inches (1.57 mm) or greater. It features a length of .500 inches (12.7 mm) and an outer diameter of .281 inches (7.1 mm). The standoff is made from stainless steel, ensuring durability and resistance to corrosion. It has a 6-32 thread type, allowing for secure fastening in applications requiring a threaded connection. The product is intended for press-fit mounting, making installation straightforward in punched or drilled holes. The swage diameter is specified at 0.231 inches, which is relevant for ensuring proper fit and function in assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Force-Fit Threaded Standoff - 4870 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Force-Fit Threaded Standoff
4870
Force-Fit Threaded Standoff 4870
Part Number: 4870 Length: .500 [12.7] Material: Stainless Steel Mounting: Press-Fit OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231 Thread: 6-32 Type: Swage Mount

Part Number: 4870

  • Length: .500 [12.7]
  • Material: Stainless Steel
  • Mounting: Press-Fit
  • OD: .281 [7.1]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Swage Dia (SD): 0.231
  • Thread: 6-32
  • Type: Swage Mount
Buy Now Datasheet
Board Spacers, Standoffs - 36-4870-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4870-ND
Board Spacers, Standoffs 36-4870-ND
"Round Standoff Threaded #6-32 Stainless Steel 0.500"" (12.70mm) 1/2"""

"Round Standoff Threaded #6-32 Stainless Steel 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4870
Standoffs & Spacers 4870
Standoffs & Spacers 6-32 .50 L X .281 OD

Standoffs & Spacers 6-32 .50 L X .281 OD

Buy Now Datasheet
Standoff Rohs Compliant Keystone - 71C9688 - Newark, An Avnet Company
Chicago, IL, United States
Standoff Rohs Compliant Keystone
71C9688
Standoff Rohs Compliant Keystone 71C9688
STANDOFF ROHS COMPLIANT: YES

STANDOFF ROHS COMPLIANT: YES

Supplier's Site Datasheet
Standoff, force-fit, for .231 hole, SS,.5 length, 6-32 thrd, .281 OD round - 70182240 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, force-fit, for .231 hole, SS,.5 length, 6-32 thrd, .281 OD round
70182240
Standoff, force-fit, for .231 hole, SS,.5 length, 6-32 thrd, .281 OD round 70182240
Standoff, force-fit, for .231 hole, SS,.5 length, 6-32 thrd, .281 OD round

Standoff, force-fit, for .231 hole, SS,.5 length, 6-32 thrd, .281 OD round

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4870 36-4870-ND 4870 71C9688 70182240
Product Name Force-Fit Threaded Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff Rohs Compliant Keystone Standoff, force-fit, for .231 hole, SS,.5 length, 6-32 thrd, .281 OD round
Type & Shape Standoff; Round Standoff; Round Standoff Female Standoff; Round
Mounting Force Fit, Broaching or Press In; Swage / Rivet; Threaded; Press-Fit
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #8 - 2385 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Round Female Standoff - 1839 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
3/16 Hex Female Standoff - 1450 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex M-F Standoff - 1954 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers