Keystone Electronics Corp. 1/2 Round Female Standoff 7677

Description
Part Number: 7677 Length: 2.000 [50.8] Material: Ceramic NL #: NL523W02-016 OD: .500 [12.7] Thread: 8-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W02-016
Request a Quote
Description
Part Number: 7677 Length: 2.000 [50.8] Material: Ceramic NL #: NL523W02-016 OD: .500 [12.7] Thread: 8-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W02-016
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacer, Round, Ceramic, 0.5In X 50.8Mm (part number 94F4380) is designed for applications requiring a robust and reliable standoff solution. This ceramic spacer features a round female design with a body length and overall length of 50.8 mm, and an external width of 12.7 mm. It has a body diameter of 0.5 inches and is compatible with an 8-32 thread size. The ceramic material provides excellent performance in high-temperature environments and is RoHS compliant, making it suitable for various commercial and military applications. This spacer is ideal for projects that demand durability and resistance to high voltage without flashover.

Datasheet Summary
Powered by GS/AI

The Spacer, Round, Ceramic, 0.5In X 50.8Mm (part number 94F4380) is designed for applications requiring a robust and reliable standoff solution. This ceramic spacer features a round female design with a body length and overall length of 50.8 mm, and an external width of 12.7 mm. It has a body diameter of 0.5 inches and is compatible with an 8-32 thread size. The ceramic material provides excellent performance in high-temperature environments and is RoHS compliant, making it suitable for various commercial and military applications. This spacer is ideal for projects that demand durability and resistance to high voltage without flashover.

Suppliers

Company
Product
Description
Supplier Links
1/2 Round Female Standoff - 7677 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/2 Round Female Standoff
7677
1/2 Round Female Standoff 7677
Part Number: 7677 Length: 2.000 [50.8] Material: Ceramic NL #: NL523W02-016 OD: .500 [12.7] Thread: 8-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W02-016

Part Number: 7677

  • Length: 2.000 [50.8]
  • Material: Ceramic
  • NL #: NL523W02-016
  • OD: .500 [12.7]
  • Thread: 8-32
  • Max Continuous Use Temperature: 1,700°F (930°C)
  • NL523W02-016
Buy Now Datasheet
Board Spacers, Standoffs - 36-7677-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-7677-ND
Board Spacers, Standoffs 36-7677-ND
"Round Standoff Threaded #8-32 Ceramic 2.000"" (50.80mm) 2"""

"Round Standoff Threaded #8-32 Ceramic 2.000"" (50.80mm) 2"""

Buy Now Datasheet
Standoff; 8-32; 2 in.; Ceramic; Round; MIL-1-010 - 70183184 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 8-32; 2 in.; Ceramic; Round; MIL-1-010
70183184
Standoff; 8-32; 2 in.; Ceramic; Round; MIL-1-010 70183184
Round Shape, Ceramic Standoffs Ideal for very high temperature conditions Commercial and military types available Exceptional strength in compression and tension Withstands very high voltage without flashover

Round Shape, Ceramic Standoffs

  • Ideal for very high temperature conditions
  • Commercial and military types available
  • Exceptional strength in compression and tension
  • Withstands very high voltage without flashover
Supplier's Site
Spacer, Round, Ceramic, 0.5In X 50.8Mm; Standoff Material Keystone - 94F4380 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ceramic, 0.5In X 50.8Mm; Standoff Material Keystone
94F4380
Spacer, Round, Ceramic, 0.5In X 50.8Mm; Standoff Material Keystone 94F4380
SPACER, ROUND, CERAMIC, 0.5IN X 50.8MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:12.7mm; Body Diameter:0.5" RoHS Compliant: Yes

SPACER, ROUND, CERAMIC, 0.5IN X 50.8MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:12.7mm; Body Diameter:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
7677
Standoffs & Spacers 7677
Standoffs & Spacers CERAMIC THRD 2.000

Standoffs & Spacers CERAMIC THRD 2.000

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7677 36-7677-ND 70183184 94F4380 7677
Product Name 1/2 Round Female Standoff Board Spacers, Standoffs Standoff; 8-32; 2 in.; Ceramic; Round; MIL-1-010 Spacer, Round, Ceramic, 0.5In X 50.8Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Round; Insulating Standoff; Round Female Standoff; Round Standoff; Female Standoff; Round Standoff
Mounting Threaded
Material Ceramic Ceramic Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1561D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
Nylon Retaining Spacer, #4 - 2346 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Hex Swage Standoff - 1622-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 2129 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers