Keystone Electronics Corp. 1/4 Hex M-F Standoff 7222

Description
Part Number: 7222 Finish/Plating: Nickel Plate Length: 1.125 [28.6] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 7222 Finish/Plating: Nickel Plate Length: 1.125 [28.6] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A male/female threaded standoff in brass, 1.125 inches (28.6 mm) long, with an 8-32 thread on both ends and an external diameter of 0.250 inch (6.4 mm). The internal thread depth is 0.375 inch (9.5 mm). The part is hex-shaped and nickel-plated, meeting ASTM-B16 for brass and QQ-N-290 for plating. It is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

A male/female threaded standoff in brass, 1.125 inches (28.6 mm) long, with an 8-32 thread on both ends and an external diameter of 0.250 inch (6.4 mm). The internal thread depth is 0.375 inch (9.5 mm). The part is hex-shaped and nickel-plated, meeting ASTM-B16 for brass and QQ-N-290 for plating. It is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 7222 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
7222
1/4 Hex M-F Standoff 7222
Part Number: 7222 Finish/Plating: Nickel Plate Length: 1.125 [28.6] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs

Part Number: 7222

  • Finish/Plating: Nickel Plate
  • Length: 1.125 [28.6]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-7222-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-7222-ND
Board Spacers, Standoffs 36-7222-ND
"Hex Standoff Threaded #8-32 Brass 1.125"" (28.58mm) 1 1/8"""

"Hex Standoff Threaded #8-32 Brass 1.125"" (28.58mm) 1 1/8"""

Buy Now Datasheet
Spacer/standoff Hex Brass 6.4Mm X 28.6Mm; Standoff Material Keystone - 19C5947 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Brass 6.4Mm X 28.6Mm; Standoff Material Keystone
19C5947
Spacer/standoff Hex Brass 6.4Mm X 28.6Mm; Standoff Material Keystone 19C5947
SPACER/STANDOFF HEX BRASS 6.4MM X 28.6MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:28.6mm; Overall Length:38.1mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX BRASS 6.4MM X 28.6MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:28.6mm; Overall Length:38.1mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
7222
Standoffs & Spacers 7222
Standoffs & Spacers NB 1.125 M/F THRD

Standoffs & Spacers NB 1.125 M/F THRD

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7222 36-7222-ND 19C5947 7222
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Spacer/standoff Hex Brass 6.4Mm X 28.6Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Round Female Standoff - 1864 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
3/16 Round Female Standoff - 2031 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Hex Swage Standoff - 1758-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Female Standoff - 1858 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers