Keystone Electronics Corp. Tension Fit Nylon PCB Support 8880

Description
Part Number: 8880 Length: .187 [4.74] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Tension Fit
Request a Quote Datasheet
Description
Part Number: 8880 Length: .187 [4.74] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Tension Fit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tension Fit Nylon PCB Support - 8880 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Tension Fit Nylon PCB Support
8880
Tension Fit Nylon PCB Support 8880
Part Number: 8880 Length: .187 [4.74] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Tension Fit

Part Number: 8880

  • Length: .187 [4.74]
  • Material: Nylon 6/6-V-0
  • Mounting Hole: .125 [3.2]
  • Style: Tension Fit
Buy Now Datasheet
Board Supports - 36-8880-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8880-ND
Board Supports 36-8880-ND
"Board Support Snap Fit / Snap Lock Nylon 0.188"" (4.78mm) 3/16"""

"Board Support Snap Fit / Snap Lock Nylon 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8880 36-8880-ND
Product Name Tension Fit Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1881 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
5/16 Round Spacer - 1669 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
1/4 Hex M-F Standoff - 1953 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Hex Female Standoff - 1923E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers