Keystone Electronics Corp. Surface Mount #6 Spacer .125" height 4897

Description
Part Number: 4897 Finish/Plating: Matte Tin Height: .125 [3.2] Hole Size: #6, M3.5 Material: Steel Mounting: SMT Packaging: Tape and Reel - 1,000 / 13" reel Mounting Details: Mounting Hole (M.H.): .213 [5,41] Solder Pad Dia. (S.D): .306 [7.8]
Request a Quote
Description
Part Number: 4897 Finish/Plating: Matte Tin Height: .125 [3.2] Hole Size: #6, M3.5 Material: Steel Mounting: SMT Packaging: Tape and Reel - 1,000 / 13" reel Mounting Details: Mounting Hole (M.H.): .213 [5,41] Solder Pad Dia. (S.D): .306 [7.8]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount spacer with a height of 0.125 in (3.18 mm), featuring a 6-32 threaded hole and an outer diameter of 0.281 in (7.1 mm). Designed for SMT assembly, it is supplied on 13-inch reels with Kapton tape for vacuum pick-and-place mounting. The solder pad diameter is 0.306 in (7.8 mm), with a solder mask opening diameter of 0.047 in (1.2 mm). Constructed from steel with tin plating and RoHS compliant.

Datasheet Summary
Powered by GS/AI

Surface mount spacer with a height of 0.125 in (3.18 mm), featuring a 6-32 threaded hole and an outer diameter of 0.281 in (7.1 mm). Designed for SMT assembly, it is supplied on 13-inch reels with Kapton tape for vacuum pick-and-place mounting. The solder pad diameter is 0.306 in (7.8 mm), with a solder mask opening diameter of 0.047 in (1.2 mm). Constructed from steel with tin plating and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount #6 Spacer .125
New Hyde Park, NY, USA
Surface Mount #6 Spacer .125" height
4897
Surface Mount #6 Spacer .125" height 4897
Part Number: 4897 Finish/Plating: Matte Tin Height: .125 [3.2] Hole Size: #6, M3.5 Material: Steel Mounting: SMT Packaging: Tape and Reel - 1,000 / 13" reel Mounting Details: Mounting Hole (M.H.): .213 [5,41] Solder Pad Dia. (S.D): .306 [7.8]

Part Number: 4897

  • Finish/Plating: Matte Tin
  • Height: .125 [3.2]
  • Hole Size: #6, M3.5
  • Material: Steel
  • Mounting: SMT
  • Packaging: Tape and Reel - 1,000 / 13" reel

Mounting Details:

  • Mounting Hole (M.H.): .213 [5,41]
  • Solder Pad Dia. (S.D): .306 [7.8]
Buy Now Datasheet
Board Spacers, Standoffs - 36-4897DKR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4897DKR-ND
Board Spacers, Standoffs 36-4897DKR-ND
"Round Spacer Unthreaded #6 Steel 0.125"" (3.18mm) 1/8"""

"Round Spacer Unthreaded #6 Steel 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Board Spacers, Standoffs - 36-4897CT-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4897CT-ND
Board Spacers, Standoffs 36-4897CT-ND
"Round Spacer Unthreaded #6 Steel 0.125"" (3.18mm) 1/8"""

"Round Spacer Unthreaded #6 Steel 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Board Spacers, Standoffs - 36-4897TR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4897TR-ND
Board Spacers, Standoffs 36-4897TR-ND
"Round Spacer Unthreaded #6 Steel 0.125"" (3.18mm) 1/8"""

"Round Spacer Unthreaded #6 Steel 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Spacer, Swage Round, Steel, 4.7Mm; Spacer Material Keystone - 77AH9014 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Swage Round, Steel, 4.7Mm; Spacer Material Keystone
77AH9014
Spacer, Swage Round, Steel, 4.7Mm; Spacer Material Keystone 77AH9014
SPACER, SWAGE ROUND, STEEL, 4.7MM; Spacer Material:Steel; Overall Length:4.7mm; Outer Diameter:7.1mm; Inner Diameter:3.6mm; Spacer Type:Swage Round; Product Range:

SPACER, SWAGE ROUND, STEEL, 4.7MM; Spacer Material:Steel; Overall Length:4.7mm; Outer Diameter:7.1mm; Inner Diameter:3.6mm; Spacer Type:Swage Round; Product Range:

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
4897
Standoffs & Spacers 4897
Standoffs & Spacers SURFACE MOUNT #6 SPACER .125 HT TIN

Standoffs & Spacers SURFACE MOUNT #6 SPACER .125 HT TIN

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4897 36-4897DKR-ND 77AH9014 4897
Product Name Surface Mount #6 Spacer .125" height Board Spacers, Standoffs Spacer, Swage Round, Steel, 4.7Mm; Spacer Material Keystone Standoffs & Spacers
Type & Shape Spacer Spacer; Round Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Hex Female Standoff - 1821B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Nylon Retaining Spacer, #8 - 2386 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Hex M-F Standoff - 2124 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
F-F Nylon Stand, 8-32, 7/8 L - 1904F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
4 suppliers