"T1 LED Standoff Natural Nylon 0.200"" (5.08mm)"
LED SPACER MOUNTS, BI-LEAD, NYLON, T-1,.2, .125
LAMP SOCKET; External Diameter:-; Bore Size:0.133"; Overall Length:0.2"; Wire Diameter:0.197" RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 7355 | 36-7355-ND | 70182419 | 62W5183 |
| Product Name | LED SPACER | Holders, Spacers, Standoffs | LED SPACER MOUNTS, BI-LEAD, NYLON, T-1,.2, .125 | Lamp Socket; External Diameter Keystone |
| Type & Shape | Spacer | Spacer |