Keystone Electronics Corp. Sturdy Lock-In Nylon PCB Support 8824

Description
Part Number: 8824 Length: .375 [9.5] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In
Request a Quote
Description
Part Number: 8824 Length: .375 [9.5] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 8824 is a sturdy lock-in nylon PCB support with a length of 0.375 inches (9.5 mm), designed to permanently attach to a chassis and support a 0.062 inch (1.57 mm) thick printed circuit board. It features a large contact area for sturdy support and accommodates varying board thicknesses. Made of nylon 6/6 with a UL 94V-0 flammability rating, it simplifies assembly by reducing the number of required holes in the board. Its mounting hole accommodates a 0.187 inch (4.8 mm) diameter fastener.

Datasheet Summary
Powered by GS/AI

Part number 8824 is a sturdy lock-in nylon PCB support with a length of 0.375 inches (9.5 mm), designed to permanently attach to a chassis and support a 0.062 inch (1.57 mm) thick printed circuit board. It features a large contact area for sturdy support and accommodates varying board thicknesses. Made of nylon 6/6 with a UL 94V-0 flammability rating, it simplifies assembly by reducing the number of required holes in the board. Its mounting hole accommodates a 0.187 inch (4.8 mm) diameter fastener.

Suppliers

Company
Product
Description
Supplier Links
Sturdy Lock-In Nylon PCB Support - 8824 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Sturdy Lock-In Nylon PCB Support
8824
Sturdy Lock-In Nylon PCB Support 8824
Part Number: 8824 Length: .375 [9.5] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In

Part Number: 8824

  • Length: .375 [9.5]
  • Material: Nylon 6/6-V-0
  • Style: Sturdy Lock-In
Buy Now Datasheet
Board Supports - 36-8824-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8824-ND
Board Supports 36-8824-ND
"Board Support Resting Mount / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""

"Board Support Resting Mount / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8824 36-8824-ND
Product Name Sturdy Lock-In Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Hex Female Standoff - 1821B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Hex M-F Standoff - 1956 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Female Standoff - 1921F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
F-F Nylon Stand, 6-32, 7/8 L - 1903F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers