Keystone Electronics Corp. F-F Nylon-V0 Stand, 8-32, 3/8 L 8442B

Description
Part Number: 8442B Length: .375 [9.5] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 8442B Length: .375 [9.5] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff in nylon V0 material with 8-32 thread and a length of 0.375 in. (9.5 mm). Hex outer diameter measures 0.250 in. (6.4 mm). RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Female threaded standoff in nylon V0 material with 8-32 thread and a length of 0.375 in. (9.5 mm). Hex outer diameter measures 0.250 in. (6.4 mm). RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
F-F Nylon-V0 Stand, 8-32, 3/8 L - 8442B - Keystone Electronics Corp.
New Hyde Park, NY, USA
F-F Nylon-V0 Stand, 8-32, 3/8 L
8442B
F-F Nylon-V0 Stand, 8-32, 3/8 L 8442B
Part Number: 8442B Length: .375 [9.5] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs

Part Number: 8442B

  • Length: .375 [9.5]
  • Material: Nylon 6/6-V-0
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8442B-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8442B-ND
Board Spacers, Standoffs 36-8442B-ND
"Hex Standoff Threaded #8-32 Nylon 0.375"" (9.53mm) 3/8"" Natural"

"Hex Standoff Threaded #8-32 Nylon 0.375"" (9.53mm) 3/8"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8442B
Standoffs & Spacers 8442B
Standoffs & Spacers HEX STANDOFF F/R .375"L 8-32 NYL

Standoffs & Spacers HEX STANDOFF F/R .375"L 8-32 NYL

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8442B 36-8442B-ND 8442B
Product Name F-F Nylon-V0 Stand, 8-32, 3/8 L Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1454C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
Slimline Tension Fit Nylon PCB Support - 1931A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.7500 inch (19.05 mm)
View Details
2 suppliers
1/4 Round Swage Standoff - 1604-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Nylon Retaining Spacer, #6 - 2366 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers