Keystone Electronics Corp. 2-56 SMT Threaded Standoff 4871

Description
Part Number: 4871 Finish/Plating: Matte Tin Height: .062 [1.6] Material: Steel Packaging: Tape and Reel - 1,500 / 13" reel Thread: 2-56 Mounting Details: Mounting Hole (M.H.): .147 [3,7] Solder Pad Dia. (S.D): .244 [6.2]
Request a Quote Datasheet
Description
Part Number: 4871 Finish/Plating: Matte Tin Height: .062 [1.6] Material: Steel Packaging: Tape and Reel - 1,500 / 13" reel Thread: 2-56 Mounting Details: Mounting Hole (M.H.): .147 [3,7] Solder Pad Dia. (S.D): .244 [6.2]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-56 SMT Threaded Standoff - 4871 - Keystone Electronics Corp.
New Hyde Park, NY, USA
2-56 SMT Threaded Standoff
4871
2-56 SMT Threaded Standoff 4871
Part Number: 4871 Finish/Plating: Matte Tin Height: .062 [1.6] Material: Steel Packaging: Tape and Reel - 1,500 / 13" reel Thread: 2-56 Mounting Details: Mounting Hole (M.H.): .147 [3,7] Solder Pad Dia. (S.D): .244 [6.2]

Part Number: 4871

  • Finish/Plating: Matte Tin
  • Height: .062 [1.6]
  • Material: Steel
  • Packaging: Tape and Reel - 1,500 / 13" reel
  • Thread: 2-56

Mounting Details:

  • Mounting Hole (M.H.): .147 [3,7]
  • Solder Pad Dia. (S.D): .244 [6.2]
Buy Now Datasheet
Board Spacers, Standoffs - 36-4871DKR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4871DKR-ND
Board Spacers, Standoffs 36-4871DKR-ND
"Round Standoff Threaded #2-56 Steel 0.063"" (1.60mm) 1/16"""

"Round Standoff Threaded #2-56 Steel 0.063"" (1.60mm) 1/16"""

Buy Now Datasheet
Board Spacers, Standoffs - 36-4871CT-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4871CT-ND
Board Spacers, Standoffs 36-4871CT-ND
"Round Standoff Threaded #2-56 Steel 0.063"" (1.60mm) 1/16"""

"Round Standoff Threaded #2-56 Steel 0.063"" (1.60mm) 1/16"""

Buy Now Datasheet
Board Spacers, Standoffs - 36-4871TR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4871TR-ND
Board Spacers, Standoffs 36-4871TR-ND
"Round Standoff Threaded #2-56 Steel 0.063"" (1.60mm) 1/16"""

"Round Standoff Threaded #2-56 Steel 0.063"" (1.60mm) 1/16"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4871
Standoffs & Spacers 4871
Standoffs & Spacers Steel Thread Stdoff .062" 2-56 .147/.244

Standoffs & Spacers Steel Thread Stdoff .062" 2-56 .147/.244

Buy Now Datasheet
Standoff, Round Male, Steel, 2-56; Standoff Material Keystone - 05AC5134 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Male, Steel, 2-56; Standoff Material Keystone
05AC5134
Standoff, Round Male, Steel, 2-56; Standoff Material Keystone 05AC5134
STANDOFF, ROUND MALE, STEEL, 2-56; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Round Male; Body Length:1.57mm; Overall Length:3.09mm; External Width:5.56mm; Product Range:- RoHS Compliant: Yes

STANDOFF, ROUND MALE, STEEL, 2-56; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Round Male; Body Length:1.57mm; Overall Length:3.09mm; External Width:5.56mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4871 36-4871DKR-ND 4871 05AC5134
Product Name 2-56 SMT Threaded Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff, Round Male, Steel, 2-56; Standoff Material Keystone
Type & Shape Standoff Standoff; Round Standoff Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Lock-In Nylon PCB Support - 1931B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Hex Female Standoff - 1923E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
3/16 Hex Female Standoff - 1804 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
Slimline Tension Fit Nylon PCB Support - 1928A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.3750 inch (9.52 mm)
View Details
3 suppliers