Keystone Electronics Corp. 1/4 Nylon Spacer, #4, .875 Tall 881

Description
Part Number: 881 Hole Size: #4, M3 Length: .875 [22.2] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 881 Hole Size: #4, M3 Length: .875 [22.2] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Nylon Spacer, #4, .875 Tall - 881 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Nylon Spacer, #4, .875 Tall
881
1/4 Nylon Spacer, #4, .875 Tall 881
Part Number: 881 Hole Size: #4, M3 Length: .875 [22.2] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 881

  • Hole Size: #4, M3
  • Length: .875 [22.2]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-881-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-881-ND
Board Spacers, Standoffs 36-881-ND
"Round Spacer Unthreaded #4 Nylon 0.875"" (22.23mm) 7/8"" Natural"

"Round Spacer Unthreaded #4 Nylon 0.875"" (22.23mm) 7/8"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
881
Standoffs & Spacers 881
Standoffs & Spacers .875 Rd Clr Hle spcr .250 OD #4 Nylon

Standoffs & Spacers .875 Rd Clr Hle spcr .250 OD #4 Nylon

Buy Now Datasheet
Spacer, Round, Nylon, 6.4Mm X 22.2Mm; Spacer Type Keystone - 62W5350 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 6.4Mm X 22.2Mm; Spacer Type Keystone
62W5350
Spacer, Round, Nylon, 6.4Mm X 22.2Mm; Spacer Type Keystone 62W5350
SPACER, ROUND, NYLON, 6.4MM X 22.2MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:22.225mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3mm RoHS Compliant: Yes

SPACER, ROUND, NYLON, 6.4MM X 22.2MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:22.225mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 881 36-881-ND 881 62W5350
Product Name 1/4 Nylon Spacer, #4, .875 Tall Board Spacers, Standoffs Standoffs & Spacers Spacer, Round, Nylon, 6.4Mm X 22.2Mm; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Female Standoff - 1450 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Spacer - 1934 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Hex Swage Standoff - 1622-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 2131 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers