Keystone Electronics Corp. 1/4 Hex M-F Standoff 7202

Description
Part Number: 7202 Finish/Plating: Nickel Plate Length: 1.125 [28.6] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 7202 Finish/Plating: Nickel Plate Length: 1.125 [28.6] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male/female threaded standoff with brass body and nickel plating, 1.125 inches (28.6 mm) long, featuring a 4-40 thread on both ends and a hexagonal body with an outer diameter of 0.250 inches (6.4 mm). Internal thread depth is 0.250 inches (6.4 mm).

Datasheet Summary
Powered by GS/AI

Male/female threaded standoff with brass body and nickel plating, 1.125 inches (28.6 mm) long, featuring a 4-40 thread on both ends and a hexagonal body with an outer diameter of 0.250 inches (6.4 mm). Internal thread depth is 0.250 inches (6.4 mm).

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 7202 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
7202
1/4 Hex M-F Standoff 7202
Part Number: 7202 Finish/Plating: Nickel Plate Length: 1.125 [28.6] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs

Part Number: 7202

  • Finish/Plating: Nickel Plate
  • Length: 1.125 [28.6]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-7202-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-7202-ND
Board Spacers, Standoffs 36-7202-ND
"Hex Standoff Threaded #4-40 Brass 1.125"" (28.58mm) 1 1/8"""

"Hex Standoff Threaded #4-40 Brass 1.125"" (28.58mm) 1 1/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
7202
Standoffs & Spacers 7202
Standoffs & Spacers NB 1.125 M/F THRD

Standoffs & Spacers NB 1.125 M/F THRD

Buy Now Datasheet
Spacer/standoff Hex Brass 6.4Mm X 28.6Mm; Standoff Material Keystone - 62W5723 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Brass 6.4Mm X 28.6Mm; Standoff Material Keystone
62W5723
Spacer/standoff Hex Brass 6.4Mm X 28.6Mm; Standoff Material Keystone 62W5723
SPACER/STANDOFF HEX BRASS 6.4MM X 28.6MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:28.6mm; Overall Length:33.3mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX BRASS 6.4MM X 28.6MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:28.6mm; Overall Length:33.3mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7202 36-7202-ND 7202 62W5723
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff Hex Brass 6.4Mm X 28.6Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Round Female Standoff - 1657A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
3/8 Hex Female Standoff - 1926B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Nylon Retaining Spacer, #8 - 2383 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Hex Female Standoff - 1827 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers