Keystone Electronics Corp. Extreme Temp Nylon Standoff, 4-40, 1 L 4848

Description
Part Number: 4848 Color: Black Length: 1.000 [25.4] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 4-40 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme Temperature Applications
Request a Quote
Description
Part Number: 4848 Color: Black Length: 1.000 [25.4] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 4-40 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme Temperature Applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 4848 is a high-performance nylon standoff with a 4-40 thread and a length of 1.000 inches (25.4 mm). It has an outer diameter of 0.250 inches (6.4 mm) and is black in color. The standoff operates from -20°F (-29°C) to 365°F (185°C). It is designed for extreme temperature applications such as automotive under-hood environments and is manufactured from a nylon blend engineered to retain tensile strength and flexibility across this temperature range.

Datasheet Summary
Powered by GS/AI

Part number 4848 is a high-performance nylon standoff with a 4-40 thread and a length of 1.000 inches (25.4 mm). It has an outer diameter of 0.250 inches (6.4 mm) and is black in color. The standoff operates from -20°F (-29°C) to 365°F (185°C). It is designed for extreme temperature applications such as automotive under-hood environments and is manufactured from a nylon blend engineered to retain tensile strength and flexibility across this temperature range.

Suppliers

Company
Product
Description
Supplier Links
Extreme Temp Nylon Standoff, 4-40, 1 L - 4848 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Extreme Temp Nylon Standoff, 4-40, 1 L
4848
Extreme Temp Nylon Standoff, 4-40, 1 L 4848
Part Number: 4848 Color: Black Length: 1.000 [25.4] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 4-40 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme Temperature Applications

Part Number: 4848

  • Color: Black
  • Length: 1.000 [25.4]
  • Material: Nylon- High Performance Blend
  • OD: .250 [6.4]
  • Shape: Hex
  • Thread: 4-40
  • Operating Temperature: -30°F (-34°C) thru 365°F (185°C)
  • Ideal for Extreme Temperature Applications
Buy Now Datasheet
Board Spacers, Standoffs - 36-4848-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4848-ND
Board Spacers, Standoffs 36-4848-ND
"Hex Standoff Threaded #4-40 Nylon 1.000"" (25.40mm) 1"" Black"

"Hex Standoff Threaded #4-40 Nylon 1.000"" (25.40mm) 1"" Black"

Buy Now Datasheet
Standoff, Nylon, Hex F-F, 4-40, 25.4Mm; Standoff Material Keystone - 77AH9002 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon, Hex F-F, 4-40, 25.4Mm; Standoff Material Keystone
77AH9002
Standoff, Nylon, Hex F-F, 4-40, 25.4Mm; Standoff Material Keystone 77AH9002
STANDOFF, NYLON, HEX F-F, 4-40, 25.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:25.4mm; Overall Length:-; External Width:6.4mm

STANDOFF, NYLON, HEX F-F, 4-40, 25.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:25.4mm; Overall Length:-; External Width:6.4mm

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
4848
Standoffs & Spacers 4848
Standoffs & Spacers F/F NYLON STANDOFF 4-40 1.00 L

Standoffs & Spacers F/F NYLON STANDOFF 4-40 1.00 L

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4848 36-4848-ND 77AH9002 4848
Product Name Extreme Temp Nylon Standoff, 4-40, 1 L Board Spacers, Standoffs Standoff, Nylon, Hex F-F, 4-40, 25.4Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Round; Hex Standoff; Hex Standoff; Female / Female Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1961 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
Jack Screw Slim Line-no slot-1.75
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
1/4 Hex Female Standoff - 1834 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Female Standoff - 1836 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers