Keystone Electronics Corp. 1/4 Nylon Spacer, #6, .875 Tall 889

Description
Part Number: 889 Hole Size: #6, M3.5 Length: .875 [22.2] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 889 Hole Size: #6, M3.5 Length: .875 [22.2] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Nylon Spacer, #6, .875 Tall - 889 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Nylon Spacer, #6, .875 Tall
889
1/4 Nylon Spacer, #6, .875 Tall 889
Part Number: 889 Hole Size: #6, M3.5 Length: .875 [22.2] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 889

  • Hole Size: #6, M3.5
  • Length: .875 [22.2]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-889-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-889-ND
Board Spacers, Standoffs 36-889-ND
"Round Spacer Unthreaded #6 Nylon 0.875"" (22.23mm) 7/8"" Natural"

"Round Spacer Unthreaded #6 Nylon 0.875"" (22.23mm) 7/8"" Natural"

Buy Now Datasheet
Spacer, Round, Nylon, 6.4Mm X 22.2Mm; Spacer Type Keystone - 62W5358 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 6.4Mm X 22.2Mm; Spacer Type Keystone
62W5358
Spacer, Round, Nylon, 6.4Mm X 22.2Mm; Spacer Type Keystone 62W5358
SPACER, ROUND, NYLON, 6.4MM X 22.2MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:22.225mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3.5mm RoHS Compliant: Yes

SPACER, ROUND, NYLON, 6.4MM X 22.2MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:22.225mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Spacer; 0.140 in.; 0.25 in.; 0.875 in.;Round; #6 - 70182148 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.140 in.; 0.25 in.; 0.875 in.;Round; #6
70182148
Spacer; 0.140 in.; 0.25 in.; 0.875 in.;Round; #6 70182148
Spacer; 0.140 in.; 0.25 in.; 0.875 in.;Round; #6

Spacer; 0.140 in.; 0.25 in.; 0.875 in.;Round; #6

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
889
Standoffs & Spacers 889
Standoffs & Spacers SPACER

Standoffs & Spacers SPACER

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 889 36-889-ND 62W5358 70182148 889
Product Name 1/4 Nylon Spacer, #6, .875 Tall Board Spacers, Standoffs Spacer, Round, Nylon, 6.4Mm X 22.2Mm; Spacer Type Keystone Spacer; 0.140 in.; 0.25 in.; 0.875 in.;Round; #6 Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Round Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

.156 Rnd, .375 L, F-F Alum Standoff - 1801D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
Board Spacers, Standoffs - 36-1651-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
1/4 Hex Swage Standoff - 1621-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Swage Standoff - 1784-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers