Keystone Electronics Corp. F-F Nylon-V0 Stand, 8-32, 1/4 L 8442A

Description
Part Number: 8442A Length: .250 [6.4] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 8442A Length: .250 [6.4] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff made of Nylon V0 with an 8-32 thread, hex body, and length of 0.250 in. (6.4 mm). Outer diameter is 0.250 in. (6.4 mm). Complies with RoHS and ISO 9001 standards.

Datasheet Summary
Powered by GS/AI

Female threaded standoff made of Nylon V0 with an 8-32 thread, hex body, and length of 0.250 in. (6.4 mm). Outer diameter is 0.250 in. (6.4 mm). Complies with RoHS and ISO 9001 standards.

Suppliers

Company
Product
Description
Supplier Links
F-F Nylon-V0 Stand, 8-32, 1/4 L - 8442A - Keystone Electronics Corp.
New Hyde Park, NY, USA
F-F Nylon-V0 Stand, 8-32, 1/4 L
8442A
F-F Nylon-V0 Stand, 8-32, 1/4 L 8442A
Part Number: 8442A Length: .250 [6.4] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs

Part Number: 8442A

  • Length: .250 [6.4]
  • Material: Nylon 6/6-V-0
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8442A-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8442A-ND
Board Spacers, Standoffs 36-8442A-ND
"Hex Standoff Threaded #8-32 Nylon 0.250"" (6.35mm) 1/4"" Natural"

"Hex Standoff Threaded #8-32 Nylon 0.250"" (6.35mm) 1/4"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8442A
Standoffs & Spacers 8442A
Standoffs & Spacers HEX STDOFF F/R .250" 8-32 NYL94V-0

Standoffs & Spacers HEX STDOFF F/R .250" 8-32 NYL94V-0

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8442A 36-8442A-ND 8442A
Product Name F-F Nylon-V0 Stand, 8-32, 1/4 L Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Round Female Standoff - 1657 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Female Standoff - 1834 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
5/32 Round Swage Standoff - 1596-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
.156 Hex, .187 L, F-F Brass Standoff - 1798A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers