Keystone Electronics Corp. Stacking Spacer Nylon PCB Support 8838

Description
Part Number: 8838 Hole Size: #6, M3.5 Length: .625 [15.9] Material: Nylon 6/6-V-0 Mounting Hole: 0.234 [5.9] OD: .312 [7.9] Style: Stacking Spacer
Request a Quote
Description
Part Number: 8838 Hole Size: #6, M3.5 Length: .625 [15.9] Material: Nylon 6/6-V-0 Mounting Hole: 0.234 [5.9] OD: .312 [7.9] Style: Stacking Spacer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Stacking Spacer Nylon PCB Support, part number 8838, is designed for use with .062 inch (1.57 mm) thick printed circuit boards (PCBs) and chassis. It features a length of .625 inches (15.9 mm) and is made from Nylon 6/6, which is UL Rated 94V-0 for flame resistance. The spacer has a mounting hole size of 0.234 inches (5.9 mm) and an outer diameter of 0.312 inches (7.9 mm). This product allows for stacking, enabling multiple levels of PCB applications, and is designed for easy snap-in assembly without the need for tools. The spacer provides electrical insulation, eliminating the requirement for insulating washers.

Datasheet Summary
Powered by GS/AI

The Stacking Spacer Nylon PCB Support, part number 8838, is designed for use with .062 inch (1.57 mm) thick printed circuit boards (PCBs) and chassis. It features a length of .625 inches (15.9 mm) and is made from Nylon 6/6, which is UL Rated 94V-0 for flame resistance. The spacer has a mounting hole size of 0.234 inches (5.9 mm) and an outer diameter of 0.312 inches (7.9 mm). This product allows for stacking, enabling multiple levels of PCB applications, and is designed for easy snap-in assembly without the need for tools. The spacer provides electrical insulation, eliminating the requirement for insulating washers.

Suppliers

Company
Product
Description
Supplier Links
Stacking Spacer Nylon PCB Support - 8838 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Stacking Spacer Nylon PCB Support
8838
Stacking Spacer Nylon PCB Support 8838
Part Number: 8838 Hole Size: #6, M3.5 Length: .625 [15.9] Material: Nylon 6/6-V-0 Mounting Hole: 0.234 [5.9] OD: .312 [7.9] Style: Stacking Spacer

Part Number: 8838

  • Hole Size: #6, M3.5
  • Length: .625 [15.9]
  • Material: Nylon 6/6-V-0
  • Mounting Hole: 0.234 [5.9]
  • OD: .312 [7.9]
  • Style: Stacking Spacer
Buy Now Datasheet
Board Supports - 36-8838-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8838-ND
Board Supports 36-8838-ND
"Board Support Snap Fit / Snap Fit Nylon 0.625"" (15.88mm) 5/8"""

"Board Support Snap Fit / Snap Fit Nylon 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8838
Standoffs & Spacers 8838
Standoffs & Spacers #6 .625 NYLON SPACER

Standoffs & Spacers #6 .625 NYLON SPACER

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8838 36-8838-ND 8838
Product Name Stacking Spacer Nylon PCB Support Board Supports Standoffs & Spacers
Type & Shape Spacer; PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1746-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
F-F Nylon Stand, 4-40, 5/8 L - 1902D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
5/16 Hex Female Standoff - 1821B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Round Swage Standoff - 1561B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
6 suppliers