Keystone Electronics Corp. 1/4 Round Swage Spacer 5062-3

Description
Part Number: 5062-3 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .500 [12.7] Material: Brass OD: .250 [6.4] Panel Thickness: 3/32 (.093) Shape: Round Style: Swage Spacer Swage (S): 0.135 Swage Dia (SD): .187 Type: Swage Mount
Request a Quote Datasheet
Description
Part Number: 5062-3 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .500 [12.7] Material: Brass OD: .250 [6.4] Panel Thickness: 3/32 (.093) Shape: Round Style: Swage Spacer Swage (S): 0.135 Swage Dia (SD): .187 Type: Swage Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Swage Spacer - 5062-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Swage Spacer
5062-3
1/4 Round Swage Spacer 5062-3
Part Number: 5062-3 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .500 [12.7] Material: Brass OD: .250 [6.4] Panel Thickness: 3/32 (.093) Shape: Round Style: Swage Spacer Swage (S): 0.135 Swage Dia (SD): .187 Type: Swage Mount

Part Number: 5062-3

  • Finish/Plating: Nickel Plate
  • Hole Size: #4, M3
  • Length: .500 [12.7]
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 3/32 (.093)
  • Shape: Round
  • Style: Swage Spacer
  • Swage (S): 0.135
  • Swage Dia (SD): .187
  • Type: Swage Mount
Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
5062-3
Standoffs & Spacers 5062-3
Standoffs & Spacers SPACER

Standoffs & Spacers SPACER

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 5062-3 5062-3
Product Name 1/4 Round Swage Spacer Standoffs & Spacers
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1945 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Female Standoff - 1692C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Board Spacers, Standoffs - 36-1655-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers
Slimline Lock-In Nylon PCB Support - 1932B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers