Keystone Electronics Corp. 1/4 Round Swage Spacer 5061-2

Description
Part Number: 5061-2 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .375 [9.5] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Spacer Swage (S): .109 Swage Dia (SD): .187 Type: Swage Mount
Request a Quote Datasheet
Description
Part Number: 5061-2 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .375 [9.5] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Spacer Swage (S): .109 Swage Dia (SD): .187 Type: Swage Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Swage Spacer - 5061-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Swage Spacer
5061-2
1/4 Round Swage Spacer 5061-2
Part Number: 5061-2 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .375 [9.5] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Spacer Swage (S): .109 Swage Dia (SD): .187 Type: Swage Mount

Part Number: 5061-2

  • Finish/Plating: Nickel Plate
  • Hole Size: #4, M3
  • Length: .375 [9.5]
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Style: Swage Spacer
  • Swage (S): .109
  • Swage Dia (SD): .187
  • Type: Swage Mount
Buy Now Datasheet
Board Spacers, Standoffs - 36-5061-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-5061-2-ND
Board Spacers, Standoffs 36-5061-2-ND
"Round Spacer Unthreaded #4 Brass 0.375"" (9.53mm) 3/8"""

"Round Spacer Unthreaded #4 Brass 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
5061-2
Standoffs & Spacers 5061-2
Standoffs & Spacers #4X.375H RND SPACER

Standoffs & Spacers #4X.375H RND SPACER

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 5061-2 36-5061-2-ND 5061-2
Product Name 1/4 Round Swage Spacer Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Standoff
Mounting Swage / Rivet
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1457B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
1/4 Round Female Standoff - 1859 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Hex Swage Standoff - 1784-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex M-F Standoff - 2097 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers