Keystone Electronics Corp. Force-Fit Spacer 4853

Description
Part Number: 4853 Hole Size: #4 Length: .375 [9.5] Material: Stainless Steel Mounting: Press-Fit OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.184
Request a Quote
Description
Part Number: 4853 Hole Size: #4 Length: .375 [9.5] Material: Stainless Steel Mounting: Press-Fit OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.184
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A brass, ductile nickel-plated force-fit standoff with a .219 (5.6) inch outer diameter and a .184 (4.7) inch clearence hole for #4 mounting, designed for installation in panels 0.062 inch and thicker. It has a length of 0.375 inch (9.5 mm) and is installed by pressing into a punched or drilled hole.

Datasheet Summary
Powered by GS/AI

A brass, ductile nickel-plated force-fit standoff with a .219 (5.6) inch outer diameter and a .184 (4.7) inch clearence hole for #4 mounting, designed for installation in panels 0.062 inch and thicker. It has a length of 0.375 inch (9.5 mm) and is installed by pressing into a punched or drilled hole.

Suppliers

Company
Product
Description
Supplier Links
Force-Fit Spacer - 4853 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Force-Fit Spacer
4853
Force-Fit Spacer 4853
Part Number: 4853 Hole Size: #4 Length: .375 [9.5] Material: Stainless Steel Mounting: Press-Fit OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.184

Part Number: 4853

  • Hole Size: #4
  • Length: .375 [9.5]
  • Material: Stainless Steel
  • Mounting: Press-Fit
  • OD: .219 [5.6]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Swage Dia (SD): 0.184
Buy Now Datasheet
Board Spacers, Standoffs - 36-4853-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4853-ND
Board Spacers, Standoffs 36-4853-ND
"Round Spacer Unthreaded #4 Stainless Steel 0.375"" (9.53mm) 3/8"""

"Round Spacer Unthreaded #4 Stainless Steel 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Standoff Rohs Compliant Keystone - 96B4424 - Newark, An Avnet Company
Chicago, IL, United States
Standoff Rohs Compliant Keystone
96B4424
Standoff Rohs Compliant Keystone 96B4424
STANDOFF ROHS COMPLIANT: YES

STANDOFF ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4853
Standoffs & Spacers 4853
Standoffs & Spacers RND .375 X .219 CLR

Standoffs & Spacers RND .375 X .219 CLR

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4853 36-4853-ND 96B4424 4853
Product Name Force-Fit Spacer Board Spacers, Standoffs Standoff Rohs Compliant Keystone Standoffs & Spacers
Type & Shape Spacer; Round Standoff
Mounting Force Fit, Broaching or Press In; Press-Fit
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 6-32, 3/8 L - 1903B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
1/4 Round Swage Standoff - 1623-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Female Standoff - 1876 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 2087 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers