Keystone Electronics Corp. 1/4 Round Spacer 891

Description
Part Number: 891 Hole Size: #8, M4 Length: .125 (3.2) Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 891 Hole Size: #8, M4 Length: .125 (3.2) Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 891 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
891
1/4 Round Spacer 891
Part Number: 891 Hole Size: #8, M4 Length: .125 (3.2) Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 891

  • Hole Size: #8, M4
  • Length: .125 (3.2)
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-891-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-891-ND
Board Spacers, Standoffs 36-891-ND
"Round Spacer Unthreaded #8 Nylon 0.125"" (3.18mm) 1/8"" Natural"

"Round Spacer Unthreaded #8 Nylon 0.125"" (3.18mm) 1/8"" Natural"

Buy Now Datasheet
Standoff And Spacer - 582-891 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Standoff And Spacer
582-891
Standoff And Spacer 582-891
ROUND SPACER #8 NYLON 1/8" Product overview: 891 from Keystone Electronics Corp. is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-891 can be used for catalog matching and distributor lookup.

ROUND SPACER #8 NYLON 1/8" Product overview: 891 from Keystone Electronics Corp. is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-891 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Spacer, Round Nylon 6.4Mm X 3.2Mm; Spacer Type Keystone - 62W5362 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Nylon 6.4Mm X 3.2Mm; Spacer Type Keystone
62W5362
Spacer, Round Nylon 6.4Mm X 3.2Mm; Spacer Type Keystone 62W5362
SPACER, ROUND NYLON 6.4Mm x 3.2MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:3.175mm; Product Range:-; Body Diameter:6.4mm; Bore Size:4.3mm RoHS Compliant: Yes

SPACER, ROUND NYLON 6.4Mm x 3.2MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:3.175mm; Product Range:-; Body Diameter:6.4mm; Bore Size:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Spacer; 0.171 in.; 0.25 in.; 0.125 in.;Round; #8 - 70182607 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.171 in.; 0.25 in.; 0.125 in.;Round; #8
70182607
Spacer; 0.171 in.; 0.25 in.; 0.125 in.;Round; #8 70182607
Nylon Round-Thru Hole Spacers for Terminal or Printed Circuit Boards, 0.250 in. Outer Dia.

Nylon Round-Thru Hole Spacers for Terminal or Printed Circuit Boards, 0.250 in. Outer Dia.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 891 36-891-ND 582-891 62W5362 70182607
Product Name 1/4 Round Spacer Board Spacers, Standoffs Standoff And Spacer Spacer, Round Nylon 6.4Mm X 3.2Mm; Spacer Type Keystone Spacer; 0.171 in.; 0.25 in.; 0.125 in.;Round; #8
Type & Shape Spacer; Round Spacer; Round Spacer; Standoff Round Spacer; Round
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon
Outside Diameter 0.2500 inch (6.35 mm) 0.2520 inch (6.4 mm) 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1855 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Round Spacer - 2035 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
1/4 Round Female Standoff - 1548A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 2160 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers