Keystone Electronics Corp. Standard binding Post Black 7005

Description
Part Number: 7005 Color: Black Finish/Plating: Silver Plate Material: Brass Plug Size: .175 [4.4]
Request a Quote Datasheet
Description
Part Number: 7005 Color: Black Finish/Plating: Silver Plate Material: Brass Plug Size: .175 [4.4]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard binding Post Black - 7005 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Standard binding Post Black
7005
Standard binding Post Black 7005
Part Number: 7005 Color: Black Finish/Plating: Silver Plate Material: Brass Plug Size: .175 [4.4]

Part Number: 7005

  • Color: Black
  • Finish/Plating: Silver Plate
  • Material: Brass
  • Plug Size: .175 [4.4]
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Posts, Spacers, and Standoffs
Product Number 7005
Product Name Standard binding Post Black
Material Metal; Brass
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Round Female Standoff - 2030 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Hex M-F Standoff - 2131 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Hex Female Standoff - 1827 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
Slimline Tension Fit Nylon PCB Support - 1931A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.7500 inch (19.05 mm)
View Details
2 suppliers