Keystone Electronics Corp. 1/4 Nylon Spacer, #6, .125 Tall 883

Description
Part Number: 883 Hole Size: #6, M3.5 Length: .125 (3.2) Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 883 Hole Size: #6, M3.5 Length: .125 (3.2) Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 883 is a nylon clear hole spacer with a hole size for #6 screw, 0.125 inch (3.2 mm) length, and 0.250 inch (6.4 mm) outer diameter. It is made of nylon 6/6, UL rated 94V-2, and designed for use as a non-conductive spacer. The spacer has a cylindrical shape with square ends and is compatible with commercial and military applications.

Datasheet Summary
Powered by GS/AI

Part number 883 is a nylon clear hole spacer with a hole size for #6 screw, 0.125 inch (3.2 mm) length, and 0.250 inch (6.4 mm) outer diameter. It is made of nylon 6/6, UL rated 94V-2, and designed for use as a non-conductive spacer. The spacer has a cylindrical shape with square ends and is compatible with commercial and military applications.

Suppliers

Company
Product
Description
Supplier Links
1/4 Nylon Spacer, #6, .125 Tall - 883 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Nylon Spacer, #6, .125 Tall
883
1/4 Nylon Spacer, #6, .125 Tall 883
Part Number: 883 Hole Size: #6, M3.5 Length: .125 (3.2) Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 883

  • Hole Size: #6, M3.5
  • Length: .125 (3.2)
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
SPACER - 883 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPACER
883
SPACER 883
SPACER

SPACER

Buy Now
Board Spacers, Standoffs - 36-883-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-883-ND
Board Spacers, Standoffs 36-883-ND
"Round Spacer Unthreaded #6 Nylon 0.125"" (3.18mm) 1/8"" Natural"

"Round Spacer Unthreaded #6 Nylon 0.125"" (3.18mm) 1/8"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
883
Standoffs & Spacers 883
Standoffs & Spacers NYLON SPCR #6x1/8

Standoffs & Spacers NYLON SPCR #6x1/8

Buy Now Datasheet
Spacer, Round Nylon 6.4Mm X 3.2Mm; Spacer Type Keystone - 62W5352 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Nylon 6.4Mm X 3.2Mm; Spacer Type Keystone
62W5352
Spacer, Round Nylon 6.4Mm X 3.2Mm; Spacer Type Keystone 62W5352
SPACER, ROUND NYLON 6.4Mm x 3.2MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:3.175mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3.5mm RoHS Compliant: Yes

SPACER, ROUND NYLON 6.4Mm x 3.2MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:3.175mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Spacer; 0.140 in.; 0.25 in.; 0.125 in.;Round; #6 - 70182600 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.140 in.; 0.25 in.; 0.125 in.;Round; #6
70182600
Spacer; 0.140 in.; 0.25 in.; 0.125 in.;Round; #6 70182600
Nylon Round-Thru Hole Spacers for Terminal or Printed Circuit Boards, 0.250 in. Outer Dia.

Nylon Round-Thru Hole Spacers for Terminal or Printed Circuit Boards, 0.250 in. Outer Dia.

Supplier's Site
Spacer; 0.140 in.; 0.25 in.; 0.125 in.;Round; #6 - 70182142 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.140 in.; 0.25 in.; 0.125 in.;Round; #6
70182142
Spacer; 0.140 in.; 0.25 in.; 0.125 in.;Round; #6 70182142
Spacer; 0.140 in.; 0.25 in.; 0.125 in.;Round; #6

Spacer; 0.140 in.; 0.25 in.; 0.125 in.;Round; #6

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc. Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 883 883 36-883-ND 883 62W5352 70182600 70182142
Product Name 1/4 Nylon Spacer, #6, .125 Tall SPACER Board Spacers, Standoffs Standoffs & Spacers Spacer, Round Nylon 6.4Mm X 3.2Mm; Spacer Type Keystone Spacer; 0.140 in.; 0.25 in.; 0.125 in.;Round; #6 Spacer; 0.140 in.; 0.25 in.; 0.125 in.;Round; #6
Type & Shape Spacer; Round Spacer Spacer; Round Standoff Round Spacer; Round Spacer; Round
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Outside Diameter 0.2500 inch (6.35 mm) 0.2520 inch (6.4 mm) 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Round Spacer - 1663 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
1/4 Hex M-F Standoff - 2088 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
6 suppliers
5/16 Hex Female Standoff - 1821A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
5/16 Round Spacer - 1662 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
2 suppliers